EN
  • EN
  • DE

CD4027BM

Part No CD4027BM
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16SOIC / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 24 MHz
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Voltage - Supply 3V ~ 18V
Current - Quiescent (Iq) 4 µA
Input Capacitance 5 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number CD4027
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576936-CD4027BM
Ultra Librarian 3D Model Ultra Librarian CD4027BM CAD Model

Description

Product Overview: CD4027BM from Texas Instruments

The CD4027BM is a high-performance CMOS Dual J-K Master-Slave Flip-Flop integrated circuit, designed and manufactured by Texas Instruments. This versatile component is widely used in various digital applications, including counters, shift registers, control circuits, and memory storage elements. The CD4027BM offers a combination of robust features that make it suitable for the most demanding applications.

Key Features:

  • Voltage Range: The device operates at a wide range of voltages, from 3V to 18V, providing flexibility in different circuit environments and compatibility with TTL (Transistor-Transistor Logic) levels.
  • High Noise Immunity: Characterized by a high noise immunity of 0.45 VDD (typ.), the CD4027BM ensures reliable performance in electrically noisy conditions.
  • Low Power Consumption: With its CMOS technology, the device boasts a significantly low power consumption, which is critical for battery-powered and energy-efficient applications.
  • High-Speed Operation: The CD4027BM is capable of fast toggling, with a maximum frequency of 16MHz at 10V, making it suitable for high-speed systems.
  • Dual Flip-Flop Configuration: The dual J-K flip-flop configuration allows for more complex memory and logic functions, providing versatility in circuit design.

Applications:

The CD4027BM is used in a variety of applications due to its reliability and functional flexibility. Some common applications include:

  • Control systems
  • Timing circuits
  • Sequential logic operations
  • Data storage and transfer
  • Counters and registers

Package and Quality:

The CD4027BM is available in a SOIC-16 package, which is compatible with standard surface-mount technology, allowing for efficient assembly in modern PCB manufacturing processes. Texas Instruments is known for its commitment to quality, and this product meets stringent industry standards for performance and reliability.

For detailed specifications, application notes, and support documentation, designers and engineers are encouraged to visit the Texas Instruments website or contact their technical support team.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0994 $50.1970
1,230+ $0.0816 $100.3680
1,900+ $0.0790 $150.1000
2,615+ $0.0765 $200.0475
3,385+ $0.0739 $250.1515
4,525+ $0.0663 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,746 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess