EN
  • EN
  • DE

CD4027BK3

Part No CD4027BK3
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051512-CD4027BK3
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD4027BK3 CAD Model

Description

Product Overview: Texas Instruments CD4027BK3

The Texas Instruments CD4027BK3 is a highly versatile and reliable CMOS Dual J-K Master-Slave Flip-Flop integrated circuit. This component is designed to be used in a wide array of applications ranging from control systems to digital logic circuits. Its dual flip-flop configuration allows for complex sequential logic operations, making it an essential part of many digital systems.

Key Features

  • Logic Type: J-K Type Flip-Flop
  • Output Type: Differential
  • Propagation Delay Time: Fast switching speeds for high-performance applications.
  • Supply Voltage Range: 3V to 18V, accommodating a broad range of power requirements.
  • Operating Temperature: -55°C to +125°C, ensuring reliable operation in extreme conditions.
  • Mounting Type: Through Hole
  • Package / Case: PDIP-16

The CD4027BK3 offers a set and reset capability, which is edge-triggered for enhanced precision in timing applications. Its master-slave arrangement ensures that the output state changes only on specific clock signal transitions, providing a controlled and predictable output. This feature is particularly useful in applications where synchronization is critical.

Applications

The versatility of the CD4027BK3 makes it suitable for a variety of applications, including:

  • Memory storage and retrieval systems
  • Control registers
  • Counters and dividers
  • Toggle circuits
  • Sequential logic circuits

With its robust design and flexible power supply requirements, the CD4027BK3 is well-suited for both hobbyist projects and commercial products. Its ability to operate over a wide temperature range makes it a reliable choice for demanding environments. The device is also available in a standard PDIP-16 package, which is easy to handle and compatible with common PCB layouts.

In summary, the Texas Instruments CD4027BK3 is a powerful and reliable component that provides the functionality needed for complex digital systems. Its dual flip-flop design and fast switching capabilities make it an ideal choice for designers looking for a high-quality, versatile logic solution.

You May Also Be Interested in

NEC
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0266
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess