The CD4025 is a high-voltage, triple 3-input NOR gate designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the 4000 series CMOS logic family, known for its robustness and versatility in a wide range of electronic applications.
Each of the three independent NOR gates in the CD4025 is capable of operating with a power supply voltage ranging from 3V to 18V, making it suitable for battery-operated devices as well as for standard industrial levels. This flexibility in voltage requirements ensures that the CD4025 can be used in diverse electronic systems without the need for additional level-shifting components.
The CD4025 is designed to have a high noise immunity and a low power consumption, which is a hallmark of CMOS technology. It features a typical propagation delay time of only 60ns at a supply voltage of 10V, providing quick response times suitable for high-speed logic operations. Additionally, the quiescent current is minimal, further enhancing its efficiency, especially in applications where power conservation is crucial.
With its standard 14-pin dual-inline package (DIP), the CD4025 is easy to integrate into both prototyping breadboards and final product designs. The pin configuration is industry-standard, which allows for a straightforward implementation process without the need for complex wiring or additional components.
The device's inputs are fully buffered, which provides a high degree of noise immunity and stable output levels. The CD4025's outputs can directly drive up to 10 LS-TTL loads, allowing it to interface with other logic families when necessary.
Applications for the CD4025 include, but are not limited to, logic function generators, digital circuitry, computer logic systems, and various forms of signal processing. Its reliability and performance make it a go-to choice for engineers and designers looking for a standard logic solution.
Overall, the CD4025 from Texas Instruments is a versatile and reliable component that exemplifies the quality and performance expected from a leading semiconductor manufacturer.