Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Function AM, FM, Tuner
RF Type AM, FM
Mounting Type Surface Mount
Package / Case 30-SOP (0.311", 7.90mm Width)
Supplier Device Package 30-MFPSD
Base Product Number LA1837
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 173865-LA1837M-MPB-E
Ultra Librarian 3D Model Ultra Librarian LA1837M-MPB-E CAD Model

Description

The LA1837M-MPB-E is a versatile and high-performance integrated circuit (IC) from ON Semiconductor, designed primarily for the robust demands of modern AM/FM radio receiver systems. This compact, monolithic IC is engineered to provide a comprehensive solution for radio signal processing, offering exceptional sensitivity, selectivity, and sound quality.

Key Features

  • Integrated AM/FM Tuner: The LA1837M-MPB-E combines both AM and FM tuning capability, allowing for seamless switching between AM and FM bands.
  • High Sensitivity: With its advanced design, this IC ensures high sensitivity to detect even weak signals, providing clear audio output in various reception conditions.
  • Low Noise Amplifier: It features a low noise amplifier (LNA) that minimizes the background noise, ensuring a crisp and clear listening experience.
  • Automatic Gain Control (AGC): The AGC circuitry adjusts the gain to maintain a consistent output level regardless of the signal strength.
  • Compact Package: The LA1837M-MPB-E is available in a compact package, making it suitable for space-constrained applications.

Applications

The LA1837M-MPB-E is ideal for a range of applications that require reliable and high-quality AM/FM radio reception. It can be used in:

  • Portable radios
  • Car audio systems
  • Home audio receivers
  • Boomboxes
  • Other audio equipment with radio functionality

Technical Specifications

The technical specifications of the LA1837M-MPB-E include a wide operating voltage range, low power consumption, and compatibility with external components such as LC filters for improved selectivity. It also supports various tuning methods, including PLL (Phase-Locked Loop) synthesized tuning, to provide precise frequency selection and stability.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The LA1837M-MPB-E is manufactured to meet high standards, ensuring long-term performance and stability in a wide range of environmental conditions.

You May Also Be Interested in

CEL
MMIC PRESCALER 13GHZ 8-MINIMOLD / Prescaler 5V Divide By 4 13000MHz 8-Pin LeadLess Mini-Mold T/R
Need more? Email Us
ECAD model for UPB1513TU-E2-A
Mini-Circuits
BIAS TEE / BNC / SMA / ROHS
Need more? Email Us
ECAD model for ZABT-2R15G+
Mini-Circuits
PHASE SHF / SURF MT / ROHS
Need more? Email Us
ECAD model for JSPHS-1000+
Texas Instruments
IC PLL/VCO DUAL W/DWN CNV 48VQFN / Dual VCO/PLL Synthesizer 48-Pin VQFN EP T/R
Need more? Email Us
ECAD model for TRF1112IRGZR
Analog Devices Inc.
INTEGRATED 8-CHANNEL DOWNSTREAM
Need more? Email Us
ECAD model for MAX5862AUXH+
Analog Devices Inc.
IC FLIP-FLOP D-TYPE 13GBPS 16SMD
Need more? Email Us
ECAD model for HMC727LC3CTR
Analog Devices Inc.
UP/DOWN CONV MIXER
Need more? Email Us
ECAD model for ADMV1128ABBCZ
Analog Devices Inc.
IC DIVIDE-BY-4 26GHZ 16SMD
Need more? Email Us
ECAD model for HMC959LC3TR
Mini-Circuits
BIAS TEE / SURF MT / ROHS
Need more? Email Us
ECAD model for JEBT-4R2G+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.8963 $66.6149
55+ $2.3763 $130.6965
85+ $2.3026 $195.7210
117+ $2.2289 $260.7813
151+ $2.1539 $325.2389
201+ $1.9313 $388.1913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,970 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention