EN
  • EN
  • DE

LM2903PT$BCE

Part No LM2903PT$BCE
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer STMicroelectronics
Win Source Part Number 298634-LM2903PT$BCE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2903PT$BCE CAD Model

Description

STMicroelectronics LM2903PT$BCE - Dual Differential Comparator

The LM2903PT$BCE is a high-quality dual differential comparator produced by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is designed to provide a precise voltage comparison between two input signals, making it an essential component in a wide range of applications, from industrial to automotive, and consumer electronics.

Key Features

  • Wide Supply Voltage Range: The LM2903PT$BCE operates from a single power supply over a wide range of voltages, from 2V to 36V, or from dual supplies of ±1V to ±18V. This flexibility makes it suitable for various applications with different power requirements.
  • Low Input Bias Current: The device ensures accurate performance with a low input bias current, minimizing the effect on the input signal and allowing for more precise comparisons.
  • Low Input Offset Voltage: The comparator has a low input offset voltage, which contributes to its high accuracy by reducing the error in the voltage comparison process.
  • Wide Operating Temperature Range: It is designed to operate over an extended temperature range from -40°C to +125°C, making it reliable for use in harsh environmental conditions.
  • Open-Collector Outputs: The open-collector outputs allow for wired-AND connections and enable the outputs to interface with different voltage levels, providing versatility in various circuit designs.

Applications

The LM2903PT$BCE is ideal for use in a multitude of applications that require voltage monitoring and control. It is commonly found in:

  • Power supply control circuits
  • Battery chargers
  • Window comparators
  • Voltage level detectors
  • Automotive systems
  • Logic voltage translators

With its robust design and reliable performance, the LM2903PT$BCE from STMicroelectronics is a top choice for designers and engineers looking for a dependable dual differential comparator. Its small footprint and industry-standard pinout make it easy to integrate into a wide array of circuit designs, ensuring that it remains a go-to component for precision voltage comparison tasks.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7519 $60.1520
190+ $0.6168 $117.1920
295+ $0.5971 $176.1445
400+ $0.5787 $231.4800
520+ $0.5590 $290.6800
695+ $0.5013 $348.4035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess