Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR7
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity HDLC, I2C, SmartCard, SPI, UART/USART, USB
Peripherals PWM, WDT
Number of I/O 30
Program Memory Size 64KB (64K x 8 + 16K)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LFBGA
Base Product Number STR711
Standard Package 348
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261998-STR711FR0H6
Ultra Librarian 3D Model Ultra Librarian STR711FR0H6 CAD Model

Description

The STR711FR0H6 is a robust and versatile microcontroller unit (MCU) produced by STMicroelectronics, which is part of the STR7 family of microcontrollers. This particular MCU is designed to offer an optimal balance of performance, power consumption, and peripheral integration, making it an ideal choice for a wide range of applications, including industrial control, automotive, and consumer electronics.

Key Features

  • Core: The STR711FR0H6 is built around an ARM7TDMI 32-bit RISC processor core, which operates at a maximum frequency of 66 MHz. This core is known for its high-performance capabilities, low power consumption, and real-time response, making the MCU suitable for complex and demanding tasks.
  • Memory: It comes equipped with a 256KB on-chip Flash memory for program storage and 64KB of RAM for data processing, ensuring sufficient space for robust applications and efficient operation.
  • Peripherals: A rich set of peripherals enhances the functionality of the STR711FR0H6. These include multiple 16-bit timers, a 10-bit ADC (Analog-to-Digital Converter), two UARTs (Universal Asynchronous Receiver/Transmitter), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit) interfaces, among others.
  • Connectivity: The MCU provides a variety of connectivity options to interface with external devices, which is essential for modern embedded systems.
  • Power Efficiency: It features several power-saving modes, including Idle and Power-down modes, which help to reduce power consumption and extend the life of battery-powered devices.
  • Debugging and Development: For ease of development, the STR711FR0H6 supports in-circuit debugging and programming via JTAG interface, which facilitates rapid prototyping and debugging.

Applications

The STR711FR0H6 is highly adaptable and can be used in a variety of applications. Its robust architecture and rich feature set make it particularly suitable for:

  • Industrial automation and control systems
  • Automotive electronics
  • Robotics
  • Medical devices
  • Consumer electronics
  • Communication systems

In summary, the STR711FR0H6 from STMicroelectronics is a powerful and flexible microcontroller that offers a comprehensive set of features suitable for a broad spectrum of applications. Its integration of a high-performance ARM core, ample memory, and diverse peripherals makes it a go-to choice for designers looking for a reliable and efficient MCU solution.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention