EN
  • EN
  • DE

CD40103BF3A

Part No CD40103BF3A
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description CD40103B-MIL CMOS 8-STAGE PRESET / Counter IC Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number CD40103
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576848-CD40103BF3A
Ultra Librarian 3D Model Ultra Librarian CD40103BF3A CAD Model

Description

The CD40103BF3A is a high-quality integrated circuit manufactured by Texas Instruments, renowned for their innovation and reliability in the semiconductor industry. This particular device is part of the 4000 series CMOS logic integrated circuits, which are well-known for their robust performance and low power consumption.

Key Features

  • Binary Counter: The CD40103BF3A is an 8-stage presettable synchronous down counter with a binary output. This feature makes it suitable for a wide range of counting applications where precision and reliability are paramount.
  • Programmable: The counter is fully programmable; that is, it can be preset to any number between 0 and 255. Once the counter reaches zero, it sends out a carry-out signal which can be used for cascading multiple counters for extended range.
  • Direct Clear Input: A direct clear input allows immediate resetting of the counter to its preset value, which is essential for timing and control applications that require quick initialization or reset.
  • Low Power Consumption: As with most CMOS devices, this IC has a very low power dissipation, making it ideal for battery-operated devices or energy-saving applications.
  • Wide Operating Voltage: The CD40103BF3A operates over a wide voltage range from 3V to 18V, providing versatility in different power environments and compatibility with both TTL and CMOS logic levels.

Applications

The CD40103BF3A is suitable for various applications, including:

  • Industrial control counters
  • Timer circuits in consumer electronics
  • Frequency dividers and digital clocks
  • Programmable dividers
  • Sequence controllers

Quality and Support

Texas Instruments provides extensive support for their products, including detailed datasheets, application notes, and design resources. Their commitment to quality ensures that the CD40103BF3A meets the stringent standards required for industrial and consumer electronics. With Texas Instruments, customers can expect a high level of performance and reliability from their integrated circuits.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1424 $60.2848
5+ $24.7322 $123.6610
7+ $23.9593 $167.7151
9+ $23.1864 $208.6776
12+ $22.4136 $268.9632
15+ $20.0949 $301.4235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess