Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 30V
Current - Max 100mA
Capacitance @ Vr, F 0.45pF @ 1V, 1MHz
Resistance @ If, F 4.8 Ohm @ 1mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package VMD2
Win Source Part Number 046356-RN152G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN152G CAD Model

Description

The Rohm Semiconductor RN152G is a PIN-single diode type electronic component.

  • Type: PIN-single diode
  • Peak Reverse Voltage: 30V
  • Resistance: 4.8 Ohm @ 1mA, 100MHz
  • Capacitance @ Vr, F: 0.45pF @ 1V, 1MHz
  • Current - Max: 100mA
  • Usage: Widely used in various electronic devices and has a medium popularity in the market.
  • Supply and Demand Status: Balanced
  • Lifecycle: Not for new designs

You May Also Be Interested in

M/A-Com Technology Solutions
PIN Diode Chips | RF DIODE PIN 200V DIE
Lowest to $1.0528
ECAD model for MA4P303-134
Skyworks Solutions Inc.
Surface Mount Mixer and Detector Schottky Diodes
Need more? Email Us
ECAD model for SMS7630-079
Broadcom Limited
RF DIODE PIN 200V 250MW SOT23-3 / RF Diode PIN - 1 Pair Common Anode 200V 1 A 250 mW SOT-23-3
Lowest to $4.7527
ECAD model for HSMP-3833-BLKG
Skyworks Solutions Inc.
SCHOTTKY BEAMLEAD SINGLE / RF Diode PIN - Single 100 mA 75 mW
Need more? Email Us
ECAD model for DMF2821-000
Broadcom Limited
Surface Mount PIN Diodes | RF DIODE PIN 200V 250MW SOT23-3
Lowest to $2.1687
ECAD model for HSMP-3830-TR1
ON Semiconductor
DIODE SCHOTTKY 2V 50MA 2X2DFN
Lowest to $0.2678
ECAD model for NSR201MXT5G
M/A-Com Technology Solutions
SCHOTTKY DIODE,GAAS-CHIP-PACKAGE
Lowest to $16.9333
ECAD model for SMGS11
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT23-3
Need more? Email Us
ECAD model for HSMS-2822-BLKG
M/A-Com Technology Solutions
SCHOTTKY DIODE,BEAMLEAD, E28-S
Need more? Email Us
ECAD model for MSS30-154-E28

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9433 $59.1495
35+ $3.2356 $113.2460
54+ $3.1344 $169.2576
74+ $3.0334 $224.4716
96+ $2.9323 $281.5008
128+ $2.6289 $336.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,280 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention