Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 100 ns
Current - Output High, Low 6.8mA, 6.8mA
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576796-CD14538BF3A
Ultra Librarian 3D Model Ultra Librarian CD14538BF3A CAD Model

Description

The CD14538BF3A is a high-performance, dual precision monostable multivibrator integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This versatile chip is designed to provide reliable timing circuits for a wide array of applications across different industries.

Key Features

  • Stable Timing Characteristics: The device ensures consistent and accurate timing for pulse generation, capable of operating over a wide range of temperature and voltage conditions.
  • Dual Monostable Multivibrator: With two independent channels, it allows for simultaneous timing operations, making it ideal for complex timing solutions.
  • Wide Supply Voltage Range: The CD14538BF3A operates from a supply voltage ranging from 3V to 15V, accommodating various power supply requirements.
  • Adjustable Pulse Width: The pulse duration is determined by external components (resistors and capacitors), offering flexibility in configuring the pulse width to meet specific application needs.
  • Direct Reset Input: This feature allows immediate termination of the output pulse at any time, providing control and safety in pulse generation.

Applications

The CD14538BF3A's robustness and precision make it an ideal choice for a multitude of applications, including:

  • Timing delays
  • Pulse shaping
  • Sequential timing
  • Waveform generation
  • Industrial controls
  • Data processing systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD14538BF3A is no exception. It is manufactured to the highest standards, ensuring performance consistency and longevity in the most demanding conditions. With Texas Instruments' proven track record, you can trust the CD14538BF3A to be a reliable component in your electronic designs.

Ordering Information

To order the CD14538BF3A or to obtain more information about this product, please visit the Texas Instruments website or contact an authorized distributor. Ensure that you are getting the genuine product for optimal performance and reliability.

You May Also Be Interested in

Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
ECAD model for SN74LV123ADGVR
Linear Technology
IC MONO MULTIVIBRATOR TSOT23-6 / Monostable Multivibrator Single-Element -40°C 85°C Automotive 6-Pin TSOT-23 T/R
Lowest to $11.1895
ECAD model for LTC6993IS6-1#TRMPBF
STMicroelectronics
IC MULTIVIBRATOR DUAL 16-TSSOP
Lowest to $0.3198
ECAD model for M74HC4538TTR
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4391
ECAD model for 74LVC1G123DP,125
STMicroelectronics
IC MULTIVIBRATR DUAL MONO 16SOIC
Lowest to $0.4134
ECAD model for M74HC4538RM13TR
ON Semiconductor
IC MULTIVIBRATOR DUAL 16SOEIAJ
Lowest to $0.5653
ECAD model for MC14538BF
Nexperia USA Inc.
IC MULTIVIBRATOR 65NS 16TSSOP
Lowest to $0.2955
ECAD model for 74HC123PW,112
STMicroelectronics
DUAL MONOSTABLE MULTIVIBRATOR
Need more? Email Us
ECAD model for M74HC221M1R
ON Semiconductor
IC MULTIVIBRATOR DUAL CMOS 16DIP
Lowest to $3.9619
ECAD model for MC14538BCPG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.2024 $76.2024
2+ $62.5250 $125.0500
3+ $60.5711 $181.7133
4+ $58.6172 $234.4688
5+ $56.6633 $283.3165
6+ $50.8016 $304.8096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 800 pieces
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention