EN
  • EN
  • DE

CC3235SM2RGKR

Part No CC3235SM2RGKR
Manufacturer Texas Instruments
Catalog RF Receivers
Description SimpleLink™ 32-bit Arm Cortex-M4 dual-band Wi-Fi® wireless MCU with 256kB RAM 64-VQFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 85 °C
Bandwidth 20 MHz
Mounting SMD (SMT)
Case / Package VQFN
Data Rate 54 Mbps
Height 1 mm
Interface I2C, I2S, Parallel, SPI, UART
Length 9 mm
Max Frequency 5 GHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.1 V
Number of GPIO 21
Number of Pins 64
Thickness 900 µm
Width 9 mm
Win Source Part Number 980809-CC3235SM2RGKR
Categories RF Receivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CC3235SM2RGKR CAD Model

Description

Product Overview: Texas Instruments CC3235SM2RGKR

The Texas Instruments CC3235SM2RGKR is a state-of-the-art, simpleLink™ Wi-Fi® and Internet-of-Things solution, a single-chip wireless MCU that integrates a high-performance ARM® Cortex®-M4 MCU, with a dedicated Wi-Fi network processor, and advanced security features. This powerful component is designed to cater to a wide range of applications, from smart home devices to industrial automation and asset tracking.

Key Features

  • Integrated Wi-Fi Network Processor: The CC3235SM2RGKR offloads Wi-Fi networking functions from the ARM Cortex-M4 MCU, ensuring optimal application performance. The dual-band 2.4 GHz and 5 GHz radio supports 802.11a/b/g/n to provide robust and secure wireless connectivity.
  • Advanced Security: With a comprehensive set of security features including secure boot, encrypted storage, secure key storage, and more, this product ensures that applications and data are protected against various threats.
  • Power Efficiency: Designed for battery-powered applications, the CC3235SM2RGKR features low-power modes and fast wake-up times to extend battery life and reduce power consumption.
  • Easy Integration: The device comes in a compact 7x7 mm QFN package, making it suitable for space-constrained applications. Additionally, it is supported by Texas Instruments' extensive software ecosystem, simplifying development and reducing time-to-market.
  • Robust IoT Connectivity: With built-in TCP/IP stack and various Internet protocols, it enables seamless Internet connectivity and easy integration with cloud services.

Applications

The versatility of the CC3235SM2RGKR allows it to be used across various markets and applications. It is ideal for:

  • Smart Home Devices (thermostats, security cameras, etc.)
  • Home and Building Automation
  • Industrial Monitoring and Control
  • Asset Tracking and Management
  • Health and Fitness Wearables
  • Smart Appliances

With its powerful integration of a microcontroller and Wi-Fi networking, the CC3235SM2RGKR from Texas Instruments is a robust solution for developers looking to create connected devices with confidence in their security and reliability. Whether you're designing for consumer, commercial, or industrial IoT, this product provides a solid foundation for innovation and efficiency.

You May Also Be Interested in

NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9831 $54.8141
25+ $4.0887 $102.2175
38+ $3.9609 $150.5142
53+ $3.8331 $203.1543
68+ $3.7054 $251.9672
91+ $3.3221 $302.3111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess