EN
  • EN
  • DE

TPIC9202PWPR

Part No TPIC9202PWPR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC MCU PS/LOW-SIDE DVR 20-HTSSOP / Multiple Low Side Specialized Power ICs And Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Driver
Number of Drivers/Receivers 8/0
Operating Supply Voltage 7 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 797839-TPIC9202PWPR
Popularity Medium
Supply and Demand Status Limited
Family Name TPIC9202
Introduction Date February 01, 2006
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPIC9202PWPR CAD Model

Description

Overview of TPIC9202PWPR

The TPIC9202PWPR is a robust, high-performance integrated circuit designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This device falls under the category of power management ICs, specifically designed to cater to automotive and industrial applications that require reliable and efficient power distribution and control.

Key Features

  • High-Voltage Tolerance: The TPIC9202PWPR is engineered to handle high voltage levels, making it suitable for applications that operate under rigorous electrical conditions.
  • Integrated Protection: It comes with built-in features to protect against overcurrent, thermal overload, and other potential fault conditions, ensuring the longevity and reliability of the application it is used in.
  • Advanced Communication Interface: The device supports sophisticated communication protocols, enabling seamless integration with microcontrollers and other digital systems for smart control and monitoring.
  • Power Efficiency: Designed with power efficiency in mind, the TPIC9202PWPR helps reduce energy consumption, which is critical for battery-powered and energy-sensitive systems.

Applications

The TPIC9202PWPR is versatile and can be used in a wide range of applications. Its robustness and reliability make it particularly well-suited for:

  • Automotive systems such as power distribution modules, body control modules, and advanced driver-assistance systems (ADAS).
  • Industrial automation systems, including motor control, power supply units, and energy management systems.
  • Consumer electronics that require efficient power management and distribution.

Product Specifications

The TPIC9202PWPR is packaged in a PowerPAD™ thermally enhanced package, which aids in heat dissipation and improves overall performance. It is designed to meet the stringent quality standards set by the automotive industry, ensuring that it can withstand harsh environments and provide continuous, reliable operation.

Conclusion

With its combination of high-voltage capability, integrated protection features, efficient power management, and support for advanced communication, the TPIC9202PWPR from Texas Instruments stands out as a superior choice for designers and engineers looking to develop high-performance automotive and industrial systems. Its reliability and versatility make it an invaluable component in any power management and distribution application.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess