EN
  • EN
  • DE

CC2650F128RGZT

Part No CC2650F128RGZT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4/BT 48QFN / wireless MCU targeting Bluetooth, ZigBee remote control applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol 6LoWPAN, Bluetooth v4.1, Zigbee
Modulation DSSS, O-QPSK, GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 5dBm
Sensitivity -100dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 31
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.9mA ~ 6.1mA
Current - Transmitting 6.1mA ~ 9.1mA
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Win Source Part Number 771300-CC2650F128RGZT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name CC2650F128
Introduction Date March 05, 2015
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC2650F128RGZT CAD Model

Description

Overview of Texas Instruments CC2650F128RGZT

The Texas Instruments CC2650F128RGZT is a state-of-the-art wireless microcontroller (MCU) that offers a robust and flexible solution for designers looking to integrate Bluetooth Low Energy (BLE), ZigBee, 6LoWPAN, and other proprietary 2.4 GHz wireless protocols into their applications. This device is part of the SimpleLink™ ultra-low-power platform, which is designed for the Internet of Things (IoT) and related wireless connectivity applications.

Key Features

  • Multi-Standard Support: The CC2650F128RGZT supports multiple wireless standards, making it highly versatile for a range of applications.
  • Power Efficiency: It is engineered for ultra-low-power performance, which is critical for battery-operated devices and helps extend their operational lifespan.
  • ARM Cortex-M3 Processor: At its core, the device features a powerful ARM Cortex-M3 processor running at 48 MHz, providing a solid balance between energy efficiency and processing capability.
  • Memory: The MCU is equipped with 128KB of in-system programmable flash and 20KB of ultra-low-leakage SRAM, suitable for complex applications and software stacks.
  • RF Performance: With excellent receiver sensitivity and robust output power, the CC2650F128RGZT ensures reliable wireless communication for connected devices.
  • Integration: The device includes a rich set of peripherals and an integrated sensor controller that can be used for interfacing with external sensors and for offloading tasks from the main processor to optimize power consumption.

Applications

The CC2650F128RGZT is ideal for a wide range of applications, including but not limited to:

  • Smart home automation systems
  • Wireless sensor networks
  • Wearable electronics
  • Industrial monitoring and control
  • Health and fitness trackers

Package and Quality

Encased in a compact 48-VQFN (RGZ) package, the CC2650F128RGZT is designed for space-constrained applications. It meets the high-quality and reliability standards expected from Texas Instruments, ensuring performance and durability across a range of environmental conditions.

With its combination of power efficiency, wireless capabilities, and processing power, the Texas Instruments CC2650F128RGZT is an excellent choice for developers looking to create advanced, connected devices for the IoT era.

You May Also Be Interested in

Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess