EN
  • EN
  • DE

DGD0590AFU-7

Part No DGD0590AFU-7
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC GATE DRV HALF-BRIDG QFN3030-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 5.5V
Logic Voltage - VIL, VIH -
Current - Peak Output (Source, Sink) 1A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 50 V
Rise / Fall Time (Typ) 27ns, 29ns
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-VQFN Exposed Pad
Supplier Device Package V-QFN3030-8 (Type TH)
Base Product Number DGD0590
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372533-DGD0590AFU-7
Ultra Librarian 3D Model Ultra Librarian DGD0590AFU-7 CAD Model

Description

Product Overview: DGD0590AFU-7 from Diodes Incorporated

The DGD0590AFU-7 is a high-performance gate driver designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is engineered to efficiently drive N-channel MOSFETs and IGBTs, making it an ideal choice for a wide range of power conversion applications.

Key Features

  • High Drive Current: The DGD0590AFU-7 can deliver peak drive currents of up to 1.5A, ensuring robust and reliable switching of connected power devices.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 10V to 20V, providing flexibility in various circuit configurations and ensuring compatibility with a wide array of power stages.
  • Fast Propagation Delays: The device boasts fast propagation delays, which helps in achieving high-frequency operation and improved overall efficiency in power conversion systems.
  • Independent Inputs: It features independent logic inputs for high-side and low-side gate drive, offering precise control over the switching actions of the power devices.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function protects the power devices from operating at insufficient gate voltages, which can lead to inefficient switching and potential device damage.
  • Lead-Free and RoHS Compliant: The DGD0590AFU-7 is a lead-free and RoHS-compliant product, reflecting Diodes Incorporated's commitment to environmental sustainability.
  • Compact Packaging: This gate driver is available in a compact U-DFN3030-10 (Type B) package, making it suitable for space-constrained applications.

Applications

The DGD0590AFU-7 is versatile and can be used in a variety of applications, including:

  • DC-DC Converters
  • Motor Drives
  • Power Inverters
  • Switch Mode Power Supplies (SMPS)
  • Class-D Audio Amplifiers

Conclusion

With its strong drive capability, fast switching performance, and protective features, the DGD0590AFU-7 from Diodes Incorporated stands out as a reliable solution for driving power MOSFETs and IGBTs in advanced electronic systems. Its small footprint and compliance with environmental standards further enhance its appeal for designers looking to create efficient, compact, and eco-friendly power management solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5982 $55.9370
80+ $1.3114 $104.9120
120+ $1.2704 $152.4480
165+ $1.2294 $202.8510
215+ $1.1884 $255.5060
285+ $1.0655 $303.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 228 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess