EN
  • EN
  • DE

CC2640F128RHBR

Part No CC2640F128RHBR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description CC2640 SimpleLink Bluetooth Smart Wireless MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel - TR
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation DSSS, O-QPSK, GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 5dBm
Sensitivity -97dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 15
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.9mA ~ 6.1mA
Current - Transmitting 6.1mA ~ 9.1mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 1159457-CC2640F128RHBR
Manufacturer Homepage www.ti.com
Family Name CC2640
Introduction Date February 21, 2015
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian CC2640F128RHBR CAD Model

Description

The CC2640F128RHBR is a state-of-the-art wireless microcontroller (MCU) product from Texas Instruments (TI), designed to deliver high-performance radio frequency (RF) solutions for Bluetooth Smart (Bluetooth Low Energy, BLE) applications. This device is part of TI's SimpleLink™ family, which is known for its user-friendly integration and exceptional power efficiency. The CC2640F128RHBR is an ideal choice for a wide range of IoT applications, including wearable electronics, wireless sensing, and home automation.

Key Features

  • Bluetooth Low Energy (BLE) Support: The CC2640F128RHBR is fully compliant with the Bluetooth 4.2 standard, ensuring seamless connectivity for BLE devices.
  • Advanced RF Performance: This MCU boasts a robust RF front-end, providing excellent range and reliable communication in various environments.
  • Low Power Consumption: The device is optimized for low-power operation, which is critical for battery-powered applications, extending the life of your products.
  • Powerful ARM Cortex-M3 Processor: The inclusion of a 32-bit ARM Cortex-M3 processor running at 48 MHz ensures ample processing power for complex tasks and applications.
  • Memory Configuration: It comes with 128KB of in-system programmable flash, 8KB of Cache SRAM, and 20KB of ultra-low leakage SRAM, providing a balanced mix of storage and speed.
  • Integration: The CC2640F128RHBR integrates a rich set of peripherals, including UART, SPI, I2C, and ADCs, facilitating versatile system designs.

Applications

The versatile nature of the CC2640F128RHBR makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Wearable devices and fitness trackers
  • Smart home and security systems
  • Wireless sensors and automation
  • Healthcare and medical devices
  • Industrial monitoring and control

Design and Development Support

Developers can take advantage of TI's comprehensive software development kits (SDKs) and the extensive SimpleLink CC26xx developer ecosystem, which includes reference designs, development tools, and online resources to accelerate product development. The CC2640F128RHBR is also supported by TI's Code Composer Studio™ and IAR Embedded Workbench, providing a robust development environment for both beginners and experienced developers.

With its combination of power efficiency, processing capability, and RF performance, the Texas Instruments CC2640F128RHBR is a leading solution for designers looking to incorporate Bluetooth Low Energy functionality into their next-generation wireless products.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0714 $55.3570
12+ $9.0842 $109.0104
18+ $8.8004 $158.4072
24+ $8.5165 $204.3960
31+ $8.2326 $255.2106
41+ $7.3810 $302.6210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,560 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess