EN
  • EN
  • DE

CC2640F128RGZR

Part No CC2640F128RGZR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 48-VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation DSSS, O-QPSK, GFSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 5dBm
Sensitivity -97dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 31
Supply Voltage - Operating 1.8 V to 3.8 V
Current - Receiving 5.9mA to 6.1mA
Current - Transmitting 6.1mA to 9.1mA
Temperature Range - Operating -40°C to 85°C
Dimension 48-VQFN Exposed Pad
Win Source Part Number 122146-CC2640F128RGZR
Family Name CC2640
Introduction Date February 25, 2015
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian CC2640F128RGZR CAD Model

Description

CC2640F128RGZR

The CC2640F128RGZR is a multiprotocol wireless microcontroller by Texas Instruments, designed for ultra-low power consumption. It is an ideal choice for a wide range of Internet of Things (IoT) applications due to its energy efficiency and robust set of features.

  • Applications/Projects: Home automation, Industrial monitoring, Smart wearables, Healthcare devices, and Remote controls.
  • Features and Benefits: Low power operation, Bluetooth Low Energy 5.1 compatibility, ARM Cortex-M3 core, high-performance RF wireless communication, and advanced security features.
  • Additional Details: The product is lead-free and RoHS compliant, with a small form factor suitable for compact designs.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6349 $50.0631
47+ $2.1620 $101.6140
72+ $2.0944 $150.7968
99+ $2.0269 $200.6631
128+ $1.9593 $250.7904
171+ $1.7566 $300.3786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,860 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess