EN
  • EN
  • DE

TPS73433TDDCRQ1

Part No TPS73433TDDCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 250mA, Low Quiescent Current, Ultra-Low Noise, High PSRR Low-Dropout Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6.5V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.22V @ 250mA
Output Current 250mA
Operating Supply Current 65μA
PSRR 60dB ~ 28dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package SOT-23-5
Win Source Part Number 1273269-TPS73433TDDCRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS73433-Q1
Introduction Date December 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS73433TDDCRQ1 CAD Model

Description

The TPS73433TDDCRQ1 is a high-quality, low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments. This component is specifically engineered to meet the stringent requirements of automotive and industrial applications, providing a reliable and stable power supply solution.

Key Features

  • Output Voltage: The TPS73433TDDCRQ1 offers a fixed output voltage of 3.3V, which is ideal for powering a wide range of microcontrollers, sensors, and other electronic components commonly used in automotive systems.
  • High Accuracy: This regulator maintains high accuracy with a typical dropout voltage of just 250mV at full load, ensuring efficient operation even in low headroom applications.
  • Current Capacity: It is capable of delivering up to 250mA of continuous output current, making it suitable for a diverse array of power supply tasks.
  • Low Quiescent Current: The device features a low quiescent current, which greatly enhances its suitability for battery-powered applications where power conservation is critical.
  • Thermal and Overcurrent Protection: The TPS73433TDDCRQ1 includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the system against excessive temperatures and currents.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have low equivalent series resistance (ESR), thereby providing flexibility in design and reducing the overall solution cost.
  • Automotive-Qualified: As a Q1 device, it meets the rigorous quality standards required for automotive applications, ensuring performance and reliability in extreme conditions.

Applications

The TPS73433TDDCRQ1 is an excellent choice for a variety of applications, including but not limited to automotive infotainment systems, body control modules, and advanced driver assistance systems (ADAS). Its robust design also makes it suitable for industrial applications that demand high reliability and performance consistency.

Package and Availability

This voltage regulator is available in a compact SOT-23-5 package, which is ideal for space-constrained applications. For detailed specifications, application notes, and ordering information, please refer to the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4040 $56.1600
90+ $1.1520 $103.6800
135+ $1.1160 $150.6600
190+ $1.0800 $205.2000
240+ $1.0440 $250.5600
325+ $0.9360 $304.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,750 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess