EN
  • EN
  • DE

CC2564CRVMT

Part No CC2564CRVMT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description DUAL-MODE BLUETOOTH CONTROLLER / Bluetooth v4.1 (BLE) + EDR SMART SOC Class I 4Mbps 3.6V 76-Pin VQFNP-MR EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Modulation 4DQPSK, 8DPSK, GFSK
Frequency 2.4GHz
Power - Output 12dBm
Sensitivity -95dBm
Serial Interfaces UART
Operating Supply Voltage 1.7 V ~ 4.8 V
Current - Transmitting 112.5mA
Operating Temperature Range -40°C ~ 85°C
Package 76-VQFN Dual Rows, Exposed Pad
Win Source Part Number 771289-CC2564CRVMT
Popularity Medium
Supply and Demand Status Limited
Family Name CC2564C
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC2564CRVMT CAD Model

Description

Introducing the Texas Instruments CC2564CRVMT

The Texas Instruments CC2564CRVMT is a highly integrated Bluetooth Controller that offers a robust solution for designers looking to implement Bluetooth Classic (BR/EDR) and Bluetooth Low Energy (BLE) functionalities into their products. This versatile module is designed to cater to a wide range of applications, from automotive to industrial and consumer electronics, offering a perfect balance of power efficiency and performance.

At the heart of the CC2564CRVMT lies a powerful Bluetooth 4.1 specification compliant controller, which provides support for Dual-Mode Bluetooth capabilities. This means that it can handle both the high-speed operations of Classic Bluetooth as well as the optimized connection intervals of Bluetooth Low Energy. The product is engineered to deliver exceptional RF performance, ensuring reliable connections even in environments with high interference.

The device is also equipped with an enhanced Modulation Scheme (E2E), which provides a better receiver sensitivity and increases the range of Bluetooth communications. Additionally, the CC2564CRVMT supports up to seven active devices in a piconet, which is particularly useful for complex Bluetooth systems that require multiple connections simultaneously.

For developers, Texas Instruments provides a comprehensive software stack that is easy to integrate and use, reducing time to market. The stack includes profiles for both Bluetooth Classic and BLE, which simplifies the development process for a variety of applications, including audio streaming, health and fitness, smart home, and more.

The CC2564CRVMT comes in a compact QFN package, making it suitable for space-constrained applications. Its low-power consumption is ideal for battery-powered devices, where extending the battery life is crucial. Moreover, the product is designed with the future in mind, offering a path for firmware updates that can bring new features and improvements over time.

In summary, the Texas Instruments CC2564CRVMT stands out as a powerful and flexible solution for integrating Bluetooth technology into a wide array of products. Its dual-mode capability, coupled with Texas Instruments' robust software support, positions it as a top choice for developers looking to create advanced, connected devices.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6185 $50.6590
34+ $2.9690 $100.9460
53+ $2.8763 $152.4439
72+ $2.7835 $200.4120
93+ $2.6907 $250.2351
125+ $2.4124 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,001 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess