EN
  • EN
  • DE

CC2510F16RHHT

Part No CC2510F16RHHT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 36-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard General ISM > 1GHZ
Modulation 2FSK, GFSK, MSK
Frequency 2.4GHz
Data Rate (Max) 500kBaud
Power - Output 1dBm
Sensitivity -103dBm
Memory Size 16kB Flash, 2kB SRAM
Serial Interfaces I2S, SPI, USART
GPIO 21
Voltage - Supply 2V ~ 3.6V
Current - Receiving 14.7mA ~ 22.9mA
Current - Transmitting 15.5mA ~ 26mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-VQFN (6x6)
Base Product Number CC2510F16
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.39.0001
Win Source Part Number 576746-CC2510F16RHHT
Ultra Librarian 3D Model Ultra Librarian CC2510F16RHHT CAD Model

Description

Product Overview: CC2510F16RHHT

The CC2510F16RHHT is a highly integrated microcontroller from Texas Instruments, renowned for its robust performance in wireless applications. It is a part of the CC2510 family of RF System-on-Chips (SoCs) that combine the benefits of an efficient 8051 microcontroller core with the advanced functionality of a radio transceiver, tailored for 2.4-GHz ISM and SRD bands.

Key Features

  • High-Performance Microcontroller: The CC2510F16RHHT is built around an industry-standard Enhanced 8051 MCU, running at up to 26 MHz, which provides a solid foundation for embedded systems requiring wireless communication.
  • Integrated RF Transceiver: The device includes a built-in RF transceiver that supports a wide range of modulation formats, such as 2-FSK, GFSK, and MSK, making it versatile for various wireless protocols.
  • Memory: It features 16KB of in-system programmable flash memory, providing ample space for complex applications and 1KB of RAM for data storage.
  • Low Power Consumption: Designed for battery-operated systems, the CC2510F16RHHT offers various power-saving modes, making it ideal for power-sensitive wireless applications.
  • Frequency Range: The transceiver operates in the 2.4 GHz industrial, scientific, and medical (ISM) frequency band, which is globally accessible for unlicensed use.
  • Package: The component is available in a compact, surface-mount 36-VFQFN package, which is suitable for space-constrained applications.

Applications

The CC2510F16RHHT is a versatile chip that can be used in a variety of wireless applications, such as:

  • Consumer electronics
  • Wireless keyboards and mice
  • Remote controls
  • Home and building automation
  • Industrial monitoring and control
  • Wireless sensor networks

Support and Resources

Texas Instruments provides extensive support for the CC2510F16RHHT, including comprehensive technical documentation, development tools, and reference designs to accelerate the product development process. Customers can access a wide range of resources to facilitate the design and implementation of their wireless solutions.

You May Also Be Interested in

Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6481 $51.0734
34+ $2.9933 $101.7722
52+ $2.8997 $150.7844
72+ $2.8062 $202.0464
93+ $2.7127 $252.2811
124+ $2.4320 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess