EN
  • EN
  • DE

CC2420RTC

Part No CC2420RTC
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX 802.15.4 48VFQFN  /  IC RF TxRx Only 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type TxRx Only
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 250kbps
Power - Output 0dBm
Sensitivity -95dBm
Serial Interfaces SPI
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 18.8mA
Current - Transmitting 8.5mA ~ 17.4mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CC2420
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.39.0001
Other Names 296-19467-NDR,296-19585-5,296-19467-5,-296-19467,-CC2420-RTB1-NDR,-296-19467-ND,296-19467,-CC2420-RTB1,296-19467-ND,296-19467-5-ND,-CC2420RTC-NDR
Standard Package 52
Win Source Part Number 1015789-CC2420RTC
Ultra Librarian 3D Model Ultra Librarian CC2420RTC CAD Model

Description

The Texas Instruments CC2420RTC is a highly integrated and sophisticated microcontroller-based radio transceiver designed for the 2.4 GHz IEEE 802.15.4 standard. This product is specifically tailored for robust and low-power wireless applications such as home automation, smart energy, industrial control, and wireless sensor networks.

Key Features

  • Frequency Band: Operates in the 2.4 GHz ISM band, offering worldwide compatibility and enabling a variety of international wireless applications.
  • IEEE 802.15.4 Standard: Fully compliant with the IEEE 802.15.4-2003 standard, ensuring interoperability with other compliant devices and systems.
  • Integrated On-Chip VCO: The Voltage-Controlled Oscillator (VCO) and PLL synthesizer contribute to a reduced bill of materials and a simplified design process.
  • Link Quality Indication: Built-in support for Link Quality Indication (LQI) allows for intelligent decision-making in complex wireless environments.
  • Security: Hardware support for AES encryption ensures secure data transmission, protecting against unauthorized access and ensuring data integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the CC2420RTC is ideal for battery-operated devices, extending operational life and reducing maintenance.
  • Flexible Power Management: Multiple power modes, including a deep sleep mode, allow for further power optimization based on the application's requirements.

Applications

The CC2420RTC is versatile and can be used in a multitude of wireless communication applications. Its reliability and efficiency make it an excellent choice for:

  • Home Automation Systems
  • Smart Energy and Metering
  • Industrial Monitoring and Control
  • Wireless Sensor Networks
  • Consumer Electronics

Technical Specifications

With a robust set of features, the CC2420RTC offers technical specifications that cater to the demands of modern wireless applications. It provides a high-performance link budget, programmable output power, and minimal external component count. The device's ability to operate under a wide range of temperatures and its small form factor make it a practical solution for space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9606 $55.8424
9+ $11.4549 $103.0941
14+ $11.0969 $155.3566
19+ $10.7390 $204.0410
25+ $10.3810 $259.5250
33+ $9.3071 $307.1343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess