EN
  • EN
  • DE

CC2500

Part No CC2500
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Single Chip Low Cost Low Power RF Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159430-CC2500
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in RF Communications, Communications & Networking, Wireless, Consumer Electronics, Industrial, Audio
Ultra Librarian 3D Model Ultra Librarian CC2500 CAD Model

Description

Texas Instruments CC2500 RF Transceiver

The CC2500 is a low-cost 2.4 GHz transceiver designed by Texas Instruments. Aimed at wireless applications operating in the ISM (Industrial, Scientific, and Medical) and SRD (Short Range Device) frequency bands, this device is a perfect match for systems compliant with worldwide regulations, including ETSI in Europe and FCC in the USA.

With its highly integrated architecture, the CC2500 provides a robust and efficient solution for short-range wireless communication. It supports various modulation formats, including 2-FSK, 4-FSK, GFSK, and MSK, and is capable of transmission rates up to 500 kBaud, making it versatile for a range of applications from consumer electronics to industrial automation.

The CC2500 transceiver is designed with an emphasis on flexibility, performance, and ease-of-use. It features a programmable data rate and frequency channels, along with an automatic frequency compensation over the entire voltage and temperature range. Its low-power consumption makes it ideal for battery-operated systems.

Key features of the CC2500 include an integrated analog front-end and digital modem, programmable output power up to +1 dBm, and excellent receiver sensitivity, providing a robust link in the 2.4 GHz band. Additionally, the device comes with a wide supply voltage range (2.1 to 3.6 V), which is critical for diverse power supply requirements.

For developers, Texas Instruments offers comprehensive support through software examples, development kits, and a rich set of documentation. The CC2500 is also supported by TI's SmartRF™ Studio, a software suite that helps designers configure the radio with minimal effort, and SmartRF™ Packet Sniffer for real-time packet capture and analysis.

In summary, the Texas Instruments CC2500 RF Transceiver stands out as a reliable, cost-effective solution for wireless communication in a myriad of applications. Its integration, power efficiency, and support tools make it a go-to choice for developers looking to incorporate wireless capabilities into their projects.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2875 $52.6000
38+ $2.6975 $102.5050
58+ $2.6132 $151.5656
80+ $2.5289 $202.3120
103+ $2.4446 $251.7938
137+ $2.1917 $300.2629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess