EN
  • EN
  • DE

CC1350F128RSMT

Part No CC1350F128RSMT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 32VQFN / wireless MCU targeting Bluetooth, ZigBee remote control applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Modulation GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 10dBm
Sensitivity -124dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, SPI, UART
GPIO 30
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.4mA ~ 6.4mA
Current - Transmitting 22mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 771271-CC1350F128RSMT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name CC1350F128
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC1350F128RSMT CAD Model

Description

The Texas Instruments CC1350F128RSMT is a state-of-the-art, multi-band wireless microcontroller that is designed to facilitate robust wireless communication in a variety of applications. This powerful component is part of the SimpleLink™ ultra-low-power platform, which is renowned for its ease of use and integration into Internet-of-Things (IoT) devices.

Key Features

  • Multi-Band Support: The CC1350F128RSMT supports Sub-1 GHz and 2.4 GHz frequency bands, making it incredibly versatile for a wide range of wireless applications.
  • Ultra-Low Power Consumption: It is engineered for battery-operated and low-power applications, ensuring long battery life for IoT devices.
  • Integrated Power Amplifier: The device includes a high-performance RF power amplifier that boosts signal strength, extending the range of wireless communication.
  • 128KB Flash Memory: With 128KB of in-system programmable flash, this microcontroller provides ample space for application code and data storage.
  • Advanced Security Features: It comes with several security features, including AES-128 encryption, to ensure secure data communication and protect against threats.
  • CCS/Grace™ Software Development: Developers can utilize TI's Code Composer Studio (CCS) and Grace™ software to streamline the development process with easy-to-use programming tools.

Applications

The CC1350F128RSMT is ideal for a wide array of applications, including but not limited to:

  • Wireless Sensor Networks
  • Home and Building Automation
  • Smart Grid and Metering
  • Industrial Monitoring and Control
  • IoT Devices and Connectivity
  • Wearable Electronics

Package and Quality

This component comes in a compact 32-pin QFN package that is suitable for space-constrained applications. The CC1350F128RSMT is also characterized by its high reliability and quality, meeting Texas Instruments' rigorous standards.

Conclusion

The Texas Instruments CC1350F128RSMT is a cutting-edge wireless microcontroller that combines performance, versatility, and low power consumption. It is an excellent choice for developers looking to create innovative IoT solutions that require reliable and secure wireless connectivity.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6322 $51.7932
15+ $7.0829 $106.2435
22+ $6.8615 $150.9530
31+ $6.6402 $205.8462
39+ $6.4189 $250.3371
53+ $5.7548 $305.0044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,239 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess