EN
  • EN
  • DE

MAX2163ETI/V+

Part No MAX2163ETI/V+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC TUNER ISDB-T LOW IF 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Function Tuner
Frequency 470MHz ~ 806MHz
RF Type UHF
Secondary Attributes I2C Interface
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702556-MAX2163ETI/V+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2163ETI/V+ CAD Model

Description

MAX2163ETI/V+ from Maxim Integrated

The MAX2163ETI/V+ is a cutting-edge RF to Bits® tuner IC from the renowned manufacturer Maxim Integrated, designed for use in digital audio broadcasting (DAB) applications. This compact, high-performance component is engineered to provide exceptional RF performance in a small 28-pin TQFN package, making it ideal for space-constrained applications.

This tuner IC is capable of receiving signals in the VHF band III and L-band, covering a wide frequency range to ensure compatibility with various DAB standards worldwide. It features a direct-conversion architecture, which simplifies the design and reduces the number of external components required, thereby saving on board space and cost.

The MAX2163ETI/V+ incorporates an on-chip low-noise amplifier (LNA), which provides excellent sensitivity and selectivity, ensuring clear signal reception even in challenging environments. Its integrated fractional-N synthesizer with VCO enables precise frequency tuning and stability, which is essential for maintaining signal integrity.

Designed with power efficiency in mind, the MAX2163ETI/V+ offers a low-power mode that significantly reduces power consumption when the device is idle, contributing to longer battery life in portable applications. The IC also supports a fast wake-up feature, allowing for quick transitions between sleep and active modes, which is critical for power-sensitive designs.

For ease of integration, the MAX2163ETI/V+ provides a simple I2C interface for communication with microcontrollers or processors. This allows for straightforward programming and control of the tuner's functions without the need for complex interfacing.

In summary, the MAX2163ETI/V+ from Maxim Integrated is an excellent choice for designers looking to incorporate a high-quality, efficient, and reliable RF tuner into their DAB applications. Its combination of compact size, high performance, and low power consumption makes it a standout product in the market.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess