EN
  • EN
  • DE

CC1310F64RHBR

Part No CC1310F64RHBR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 32VFQFN / IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard General ISM < 1GHz
Modulation DSSS, GFSK
Frequency 300MHz ~ 930MHz
Data Rate (Max) 50kbps
Power - Output 14dBm
Sensitivity -124dBm
Memory Size 64kB Flash, 16kB RAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 15
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 5.5mA
Current - Transmitting 12.9mA ~ 22.6mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number CC1310
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 852720-CC1310F64RHBR
Ultra Librarian 3D Model Ultra Librarian CC1310F64RHBR CAD Model

Description

The Texas Instruments CC1310F64RHBR is a cutting-edge wireless microcontroller (MCU) that combines a powerful ARM Cortex-M3 processor with a highly efficient RF transceiver. This device is part of the SimpleLink™ ultra-low-power platform, designed for robust and reliable wireless communication in the Sub-1 GHz frequency bands, making it an ideal choice for a wide range of industrial and consumer applications.

Key Features

  • Ultra-Low Power Consumption: The CC1310F64RHBR is engineered to maximize battery life in wireless applications, thanks to its innovative power-saving modes and efficient energy management.
  • Powerful ARM Cortex-M3 Processor: This MCU is equipped with a 32-bit ARM Cortex-M3 CPU, operating at up to 48 MHz, providing ample computational power for complex tasks and algorithms.
  • Sub-1 GHz RF Transceiver: The integrated RF transceiver supports a wide range of wireless protocols, offering excellent range and penetration for long-distance communication.
  • Ample Memory: With 64KB of in-system programmable flash memory and 20KB of ultra-low leakage SRAM, the CC1310F64RHBR can handle large applications and data buffering with ease.
  • Advanced Security: The device includes several security features such as AES-128 compliant encryption, which ensures secure data transmission.
  • Flexible Peripherals: A variety of peripherals including ADC, timers, serial communication interfaces (UART, SPI, and I2C), and more, provide the flexibility needed for complex IoT applications.

Applications

The CC1310F64RHBR is versatile and can be used in a multitude of applications where long-range and low-power connectivity are paramount. Typical use cases include:

  • Wireless Sensor Networks
  • Home and Building Automation
  • Smart Metering
  • Industrial Monitoring and Control
  • Internet of Things (IoT) Devices

Package and Quality

This MCU is available in a small 32-pin QFN package, making it suitable for space-constrained applications. Texas Instruments ensures high standards of quality and reliability, making the CC1310F64RHBR a trusted choice for professional and critical applications.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6568 $57.9408
13+ $7.9235 $103.0055
20+ $7.6759 $153.5180
27+ $7.4283 $200.5641
35+ $7.1807 $251.3245
47+ $6.4379 $302.5813
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess