EN
  • EN
  • DE

CC1010

Part No CC1010
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Single Chip Very Low Power RF Transceiver with 8051-Compatible Microcontroller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159384-CC1010
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Embedded Design & Development
Ultra Librarian 3D Model Ultra Librarian CC1010 CAD Model

Description

The CC1010 is a true single-chip UHF transceiver designed by Texas Instruments, a leader in semiconductor innovation. This powerful component is tailored for efficient use in a broad range of applications, including but not limited to, wireless data communication, home automation, and industrial monitoring systems. Its integration of a high-performance RF transceiver with an 8-bit microcontroller showcases the cutting-edge engineering that Texas Instruments is known for.

Key Features

  • Integrated Solution: The CC1010 combines a fully integrated frequency synthesizer, a power amplifier, a crystal oscillator, and a modulator/demodulator with a versatile 8-bit microcontroller.
  • Frequency Band: Operating in the 300-1000 MHz ISM/SRD bands, it offers flexibility for various regional communication standards and protocols.
  • Programmable Output Power: Its programmable output power control ensures optimal power consumption for different ranges and conditions, contributing to the extended battery life of the devices.
  • Low Power Consumption: With a focus on power efficiency, the CC1010 is suitable for battery-operated devices, thanks to its various power-down modes.
  • Highly Configurable: The transceiver offers multiple data rates and modulation formats, including 2-FSK, GFSK, and OOK, making it a versatile choice for custom wireless solutions.

Applications

The CC1010 is ideal for a multitude of applications that require reliable wireless communication. These include:

  • Wireless alarm and security systems
  • Industrial monitoring and control
  • Home automation
  • Automated meter reading
  • Wireless game controllers
  • Remote keyless entry systems

With its robust feature set and Texas Instruments' commitment to quality, the CC1010 is an excellent choice for designers and engineers looking to integrate wireless capabilities into their products with minimal external components and a streamlined design process.

For more detailed information on the CC1010, including technical specifications, application notes, and support resources, please visit the official Texas Instruments website or contact their support team.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4624 $73.3872
5+ $20.0718 $100.3590
8+ $19.4445 $155.5560
11+ $18.8173 $206.9903
14+ $18.1900 $254.6600
19+ $16.3083 $309.8577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,695 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess