EN
  • EN
  • DE

EMIF07-USB01F2A7

Part No EMIF07-USB01F2A7
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer STMicroelectronics
Win Source Part Number 258863-EMIF07-USB01F2A7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMIF07-USB01F2A7 CAD Model

Description

EMIF07-USB01F2A7 USB EMI Filtering & Line Termination by STMicroelectronics

The EMIF07-USB01F2A7 is a highly integrated device designed by STMicroelectronics to provide Electromagnetic Interference (EMI) filtering and line termination for Universal Serial Bus (USB) interfaces. This product is specifically tailored to enhance the performance and reliability of applications that utilize USB 2.0 data lines, ensuring compliance with the stringent requirements for signal integrity and EMI protection.

Key Features

  • Integrated EMI Filtering: The EMIF07-USB01F2A7 includes built-in EMI filtering components that significantly reduce the electromagnetic disturbances that can affect the performance of electronic devices. This feature is crucial for maintaining signal integrity, especially in environments with high electronic noise levels.
  • Line Termination: This device also integrates the required line termination resistors for USB 2.0 interfaces, providing a complete solution that simplifies PCB design and reduces component count.
  • Low Capacitance: With a design focused on low line capacitance, the EMIF07-USB01F2A7 minimizes signal attenuation, ensuring high-speed data transmission without compromising the USB 2.0 signal quality.
  • High-Efficiency ESD Protection: The device offers robust Electrostatic Discharge (ESD) protection for sensitive circuitry, safeguarding against static electricity discharges that can damage electronic components.
  • Compact Package: Housed in a compact package, the EMIF07-USB01F2A7 saves valuable board space, making it an excellent choice for space-constrained applications.
  • Lead-Free and RoHS Compliant: In line with environmental standards, this product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The EMIF07-USB01F2A7 is ideal for a wide range of applications that require USB connectivity. Its ability to filter EMI and provide necessary line termination makes it suitable for:

  • Personal Computers and Laptops
  • Consumer Electronics such as Digital Cameras and Media Players
  • USB Hubs, Docking Stations, and Peripheral Devices
  • Telecommunication Systems
  • Industrial Controls and Factory Automation Equipment

STMicroelectronics' commitment to quality and performance is evident in the EMIF07-USB01F2A7, making it a reliable choice for designers looking to enhance their USB interface solutions with a single, compact, and efficient component.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4419 $58.5123
41+ $2.8240 $115.7840
64+ $2.7362 $175.1168
88+ $2.6473 $232.9624
113+ $2.5595 $289.2235
151+ $2.2950 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess