The C2012X5R0J106M is a high-quality surface-mount capacitor from Texas Instruments, designed to provide reliable performance in a wide range of electronic applications. This capacitor is a part of the highly regarded C series, known for their stability and durability.
Key Features
- Capacitance: The C2012X5R0J106M offers a capacitance of 10µF, providing sufficient charge storage for various circuit applications.
- Voltage Rating: With a voltage rating of 6.3V, this capacitor can handle typical voltage levels found in consumer electronics and industrial equipment.
- Temperature Characteristics: It features an X5R temperature coefficient, which ensures a stable capacitance over a temperature range of -55°C to +85°C, making it suitable for a wide range of environmental conditions.
- Package/Size: The component comes in a compact 0805 package (2012 metric), which is ideal for space-constrained applications.
- Mounting Type: This capacitor is designed for surface mount technology (SMT), facilitating easy integration into automated manufacturing processes.
- Tolerance: It has a tolerance of ±20%, which is standard for general-purpose applications.
Applications
The versatility of the C2012X5R0J106M makes it suitable for a variety of applications, including:
- Decoupling and filtering in digital and analog circuits
- Power supply smoothing and stabilization
- Energy storage in pulse systems
- Consumer electronics such as smartphones, tablets, and laptops
- Industrial control systems and automation equipment
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the C2012X5R0J106M is no exception. It is manufactured to meet high industry standards, ensuring reliability and performance in demanding applications. Whether you're designing complex industrial systems or consumer electronics, the C2012X5R0J106M from Texas Instruments is an excellent choice for your capacitor needs.