EN
  • EN
  • DE

BUF05704AIPWP

Part No BUF05704AIPWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP TFT-LCD 14HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 1 MHz
Slew Rate 1.6V/µs
Current - Supply 5 mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 18V
Mounting Type Surface Mount
Package / Case 14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-HTSSOP
Base Product Number BUF05704
Standard Package 90 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 573235-BUF05704AIPWP
Ultra Librarian 3D Model Ultra Librarian BUF05704AIPWP CAD Model

Description

Product Overview: BUF05704AIPWP by Texas Instruments

The BUF05704AIPWP from Texas Instruments is a state-of-the-art buffer and amplifier designed to deliver high-performance signal conditioning in a wide range of applications. This device is part of TI's extensive buffer/amplifier product line, known for its reliability and precision.

Key Features

  • High Precision: The BUF05704AIPWP offers excellent accuracy and low offset voltage, making it ideal for critical signal conditioning tasks.
  • Low Distortion: With its low harmonic distortion, the device ensures signal integrity, which is crucial for high-fidelity audio applications and precision measurement equipment.
  • Wide Bandwidth: The device provides a broad frequency range, enabling it to support fast signal processing without compromising the quality of the output.
  • Multiple Output Channels: This buffer includes multiple independent output channels, offering flexibility for various circuit configurations and multiplexing needs.
  • Robust Thermal Performance: The BUF05704AIPWP is designed to operate efficiently across a wide temperature range, ensuring stable performance in challenging environmental conditions.

Applications

The BUF05704AIPWP is versatile and can be used in numerous applications, including:

  • Professional audio equipment
  • Test and measurement systems
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Medical instrumentation

Package and Quality

The BUF05704AIPWP is packaged in a robust TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint while allowing for efficient thermal management. Texas Instruments is committed to the highest standards of quality, and this product meets stringent industry requirements for performance and reliability.

Conclusion

In summary, the BUF05704AIPWP by Texas Instruments is a high-quality buffer/amplifier that provides excellent precision, low distortion, and high bandwidth. Its robust design and multiple output channels make it an ideal choice for a variety of demanding applications where signal integrity is paramount.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1443 $51.4935
110+ $0.9390 $103.2900
165+ $0.9096 $150.0840
230+ $0.8803 $202.4690
295+ $0.8509 $251.0155
395+ $0.7629 $301.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess