EN
  • EN
  • DE

BQ771803DPJT

Part No BQ771803DPJT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT OV PROT LI-ION 8WSON / Overvoltage Protection Device Li-Ion Pack -0.3V to 30V 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 5
Fault Protection Over Voltage
Operating Temperature Range -40°C ~ 110°C (TA)
Package 8-WDFN Exposed Pad
Manufacturer Package 8-WSON (3x4)
Win Source Part Number 770376-BQ771803DPJT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ7718
Introduction Date December 11, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ771803DPJT CAD Model

Description

Product Overview: BQ771803DPJT by Texas Instruments

The BQ771803DPJT is a high-accuracy voltage protection device designed by Texas Instruments to ensure the safety and longevity of lithium-ion battery packs. This integrated circuit is engineered to provide overvoltage protection for single-cell battery applications, making it an essential component in portable electronics, power tools, and energy storage systems.

The device is characterized by its precision voltage sensing capabilities, which can detect overvoltage conditions with an impressive accuracy of ±5 mV. This level of precision is critical in preventing damage to the battery cells that could be caused by overcharging. When an overvoltage condition is detected, the BQ771803DPJT responds swiftly to disconnect the battery from the charging circuit, thereby ensuring the safety of the battery pack and the device it powers.

The BQ771803DPJT comes in a compact, surface-mount, 8-pin SON package, which allows for a minimal footprint on the PCB and is well-suited for space-constrained designs. Its small size does not compromise its performance or reliability, making it a preferred choice for designers looking to maintain a sleek profile without sacrificing protection features.

Key features of the BQ771803DPJT include a wide operating temperature range, low quiescent current, and the ability to withstand transient voltage conditions. These attributes contribute to the device's robust performance in a variety of challenging environments and applications. Additionally, the device includes a delay timer which provides designers with the flexibility to set the overvoltage response time according to the specific needs of their application.

Texas Instruments' commitment to quality and reliability is evident in the BQ771803DPJT, making it a trusted solution for battery protection. Its integration into a battery management system helps to extend the life of the battery pack and ensures the overall safety of the end product.

You May Also Be Interested in

Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3108 $50.8376
53+ $1.8961 $100.4933
82+ $1.8368 $150.6176
113+ $1.7776 $200.8688
146+ $1.7183 $250.8718
195+ $1.5406 $300.4170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess