EN
  • EN
  • DE

MAX16833BAUE/V+

Part No MAX16833BAUE/V+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 4000uA Supply Current Automotive 16-Pin TSSOP EP / IC LED DRIVER CTRLR DIM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Tube
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 5V
Voltage Supply MAX 65V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Applications Automotive, Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 785468-MAX16833BAUE/V+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16833B
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MAX16833BAUE/V+ CAD Model

Description

Maxim Integrated MAX16833BAUE/V+ High-Efficiency, High-Brightness LED Driver

The Maxim Integrated MAX16833BAUE/V+ is a state-of-the-art LED driver IC specifically designed to power high-brightness LEDs in automotive, industrial, and architectural lighting systems. This versatile driver integrates a high-side current-sense amplifier, a PWM dimming MOSFET, and a comprehensive protection circuitry, all of which contribute to a robust and efficient solution for LED lighting applications.

The MAX16833BAUE/V+ operates from a wide input voltage range of 5.5V to 65V, making it suitable for a broad spectrum of power supplies and capable of withstanding automotive load-dump events. Its ability to perform in such a wide input range allows for flexibility in design and ensures compatibility with various systems.

One of the key features of this LED driver is its integrated high-side current-sense amplifier, which allows for accurate LED current regulation without the need for a separate sense resistor. This not only saves board space but also improves efficiency by reducing power loss. The driver supports both analog and PWM dimming control methods, offering designers the flexibility to choose the dimming technique that best fits their application requirements.

The MAX16833BAUE/V+ provides a high PWM dimming ratio, which is essential for automotive headlight and tail light applications where precise brightness control is necessary. Additionally, the integrated PWM dimming MOSFET simplifies the design and reduces external component count.

Protection features of the MAX16833BAUE/V+ include cycle-by-cycle current limit, thermal shutdown, and open/short LED detection. These protective functions safeguard the LED driver from various fault conditions, enhancing the reliability and longevity of the lighting system. The device is available in a thermally efficient, 16-pin TSSOP-EP package, ensuring proper heat dissipation for high-power applications.

In summary, the Maxim Integrated MAX16833BAUE/V+ LED driver is a comprehensive solution that combines efficiency, flexibility, and reliability for driving high-brightness LEDs. Its wide input voltage range, integrated features, and robust protection mechanisms make it an ideal choice for designers looking to create advanced and durable lighting systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.4695 $78.4695
2+ $64.3855 $128.7710
3+ $62.3735 $187.1205
4+ $60.3615 $241.4460
5+ $58.3494 $291.7470
7+ $52.3134 $366.1938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess