EN
  • EN
  • DE

FXTH870502DT1

Part No FXTH870502DT1
Manufacturer NXP / Nexperia
Catalog Specialized Sensors
Description IC SENSOR MULTICHIP Z-AXIS 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Sensor Type Tire Pressure Monitoring (TPMS)
Output Type RF
Base Product Number FXTH87
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 455501-FXTH870502DT1
Ultra Librarian 3D Model Ultra Librarian FXTH870502DT1 CAD Model

Description

The FXTH870502DT1 from NXP Semiconductors is a highly integrated tire pressure monitoring sensor (TPMS) designed for the automotive industry. This advanced sensor is part of NXP's FXTH87 family, which is known for its exceptional performance, reliability, and low power consumption. The FXTH870502DT1 offers a comprehensive solution for monitoring tire pressure, a critical safety feature in modern vehicles that helps to ensure optimal fuel efficiency, tire life, and vehicle handling.

Key Features:

  • High Precision: The FXTH870502DT1 provides high-accuracy pressure and temperature measurements, enabling it to detect even slight changes in tire pressure, which is essential for maintaining proper tire inflation and vehicle safety.
  • Low Power Consumption: Designed with power efficiency in mind, this sensor has an ultra-low power stop mode and a high-performance microcontroller, which helps to extend battery life and reduce the overall power footprint of the system.
  • Dual-Axis Accelerometer: The built-in dual-axis accelerometer allows for accurate tire position detection and supports advanced algorithms for motion detection, contributing to the sensor's robust functionality.
  • High Integration: The FXTH870502DT1 integrates an RF transmitter, pressure and temperature sensors, a microcontroller, and a dual-axis accelerometer in a single package, simplifying the design and manufacture of TPMS systems.
  • Robust Design: Engineered to withstand the harsh conditions of the automotive environment, the sensor is resilient to high temperatures, vibrations, and other challenging operating conditions.
  • Easy to Program: The sensor is designed for easy programming and calibration, which allows for flexibility and customization to meet specific OEM requirements.

Applications:

The FXTH870502DT1 is ideal for a wide range of automotive applications, particularly for use in TPMS systems across various vehicle types, including passenger cars, light trucks, and commercial vehicles. Its robust design and precision make it a trusted choice for automotive manufacturers and suppliers worldwide.

Whether you're looking to enhance vehicle safety, comply with regulatory standards, or provide drivers with real-time tire pressure information, the FXTH870502DT1 offers a reliable and efficient solution for your TPMS needs.

You May Also Be Interested in

Omron
ELECTRODE UNDERWATER SGL 90M
Need more? Email Us
Omron
LEAK DETECT 400M WIRE STATUS
Need more? Email Us
Omron
ZG2 SENSOR HEAD, 70MM WIDE, 2M
Need more? Email Us
Omron
SENSOR VOLTAGE .004-.24V DC-INPT
Need more? Email Us
Omron
SENSR VOLTAGE 10-300V AC/DC INTP
Need more? Email Us
Omron
SENSOR TOUCH MOD 1 IN COIL W/ANT
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
SENSR VOLTAGE 10-300V AC/DC-INPT
Need more? Email Us
Omron
ELECTRODE UNDERWATER DUAL 1M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8805 $63.0440
18+ $6.4659 $116.3862
28+ $6.2640 $175.3920
39+ $6.0619 $236.4141
50+ $5.8598 $292.9900
66+ $5.2536 $346.7376
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,991 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess