EN
  • EN
  • DE

JANTX1N3826A-1

Part No JANTX1N3826A-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 1W DO204AL / Zener Diode 5.1 V 1 W ±5% Through Hole DO-204AL (DO-41)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Bulk
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-204AL (DO-41)
Base Product Number 1N3826
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1086-15302,1086-15302-MIL
Standard Package 1
Win Source Part Number 1028922-JANTX1N3826A-1
Ultra Librarian 3D Model Ultra Librarian JANTX1N3826A-1 CAD Model

Description

Product Overview: JANTX1N3826A-1

The JANTX1N3826A-1 is a high-quality voltage regulator Zener diode from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This Zener diode is designed to provide precise voltage regulation with a nominal Zener voltage of 5.6V, making it an excellent choice for a wide range of applications that require stable voltage in a compact package.

Key Features:

  • Voltage Regulation: The JANTX1N3826A-1 offers a Zener voltage of 5.6V, ensuring reliable voltage regulation for sensitive electronic circuits.
  • Power Dissipation: With a power dissipation of 500 mW, this Zener diode can handle a moderate amount of power, making it suitable for a variety of electronic applications.
  • High Reliability: As part of the JANTX series, this diode meets the stringent requirements of the military standards MIL-PRF-19500, signifying its high reliability and performance under harsh conditions.
  • Temperature Range: With an operating temperature range of -65°C to +175°C, the JANTX1N3826A-1 is built to perform in extreme environmental conditions.
  • Package: Housed in a hermetically sealed package, this product is shielded from environmental factors such as moisture and dust, ensuring long-term stability and performance.

Applications:

The JANTX1N3826A-1 is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Power supplies
  • Protection circuits
  • Consumer electronics
  • Aerospace and military equipment

Quality and Standards:

Microchip Technology is committed to providing products that meet the highest quality standards. The JANTX1N3826A-1 Zener diode is no exception, with its compliance to military standards ensuring reliability for mission-critical applications. Whether for aerospace, defense, or industrial use, this Zener diode offers a combination of performance and durability that customers can trust.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess