EN
  • EN
  • DE

BQ25010RHLRG4

Part No BQ25010RHLRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Battery Charger Li-Ion/Li-Pol Packs 500mA 4.2V 20-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package VQFN EP
Lead Free Contains Lead
Maximum Operating Temperature 125 °C
Max Supply Voltage 6.5 V
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Nominal Input Voltage 6.5 V
Number of Pins 20
Output Current 500 mA
Output Voltage 4.2 V
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Switching Frequency 1 MHz
Weight 47.287005 mg
Win Source Part Number 1049565-BQ25010RHLRG4
Categories PMIC - Battery Management
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ25010RHLRG4 CAD Model

Description

Product Overview: Texas Instruments BQ25010RHLRG4

The Texas Instruments BQ25010RHLRG4 is a highly integrated power management integrated circuit (PMIC) designed for portable electronic devices. This compact, efficient, and versatile chip is engineered to provide a comprehensive solution for power supply and battery management in small form-factor applications such as smartphones, tablets, and other handheld devices.

The BQ25010RHLRG4 combines a linear charger, a synchronous boost converter, and multiple power regulation functionalities into a single package, streamlining design and reducing the overall footprint on the PCB. It is optimized for single-cell lithium-ion or lithium-polymer batteries, ensuring safe and efficient charging and power delivery for your device's critical operations.

Key Features:

  • Integrated Power Solution: The device includes a linear battery charger, a synchronous boost converter with an integrated FET, and power distribution controls, all in one compact QFN package.
  • Adaptive Charging: It features programmable charge parameters, including charge current and voltage, allowing for flexible and adaptive charging suitable for a variety of battery sizes and chemistries.
  • High Efficiency: The synchronous boost converter is designed for high efficiency, which is critical for maximizing battery life and minimizing heat generation in portable applications.
  • Power Path Management: The BQ25010RHLRG4 supports power path management, enabling simultaneous battery charging and system operation, ensuring uninterrupted device performance even when the battery is low.
  • Safety Features: It incorporates multiple safety features, including overvoltage, overcurrent, and thermal protection to safeguard the device and battery under various fault conditions.
  • LED Status Indicator: An integrated LED driver provides a visual indication of the charging status, enhancing user interface options.

Applications:

The BQ25010RHLRG4 is ideal for a wide range of portable electronic devices that require efficient power management and reliable battery charging. Its applications extend to personal electronics, wearable technology, and other battery-powered smart devices that demand compact and energy-efficient power solutions.

With Texas Instruments' reputation for quality and reliability, the BQ25010RHLRG4 stands out as a top-tier component for designers looking to enhance the performance and user experience of their portable devices.

You May Also Be Interested in

Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5791 $66.3164
8+ $13.6034 $108.8272
12+ $13.1783 $158.1396
16+ $12.7532 $204.0512
21+ $12.3281 $258.8901
28+ $11.0528 $309.4784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,314 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess