EN
  • EN
  • DE

BQ77PL900

Part No BQ77PL900
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Five to Ten Series Cell Lithium-Ion or Lithium-Polymer Battery Protector and Analog Front End
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154409-BQ77PL900
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ77PL900 CAD Model

Description

The BQ77PL900 is a sophisticated multi-cell lithium-ion battery protection device designed by Texas Instruments to ensure the safety, longevity, and reliability of high-capacity batteries. This integrated circuit (IC) is specially tailored for applications that require monitoring and protection of multiple series-connected battery cells, making it an ideal choice for electric vehicles, energy storage systems, and portable power tools.

Key Features

  • Voltage Monitoring: The BQ77PL900 is capable of accurately monitoring up to 5 to 10 series-connected battery cells. It ensures that each cell operates within its safe voltage range, thus protecting the battery pack from overcharging or deep discharging.
  • Temperature Sensing: With integrated temperature sensors, the device can monitor the temperature of the battery pack, providing an additional layer of safety by preventing operation outside of the temperature specifications.
  • Balancing Function: This IC supports cell balancing, which is crucial for maintaining the longevity and performance of the battery pack by ensuring all cells are equally charged.
  • Communication Interface: It features an SMBus communication interface, allowing for easy integration with a battery management system (BMS) for real-time monitoring and control.
  • High Accuracy: The BQ77PL900 provides high-accuracy voltage and current measurements, which are essential for precise state-of-charge (SOC) and state-of-health (SOH) estimations.

Protection Features

The device includes a wide range of protection features to ensure the safe operation of the battery pack:

  • Overvoltage and undervoltage protection for each cell
  • Charge and discharge overcurrent protection
  • Short circuit protection
  • Over-temperature protection

Applications

The versatile nature of the BQ77PL900 makes it suitable for a variety of applications, including but not limited to:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Stationary energy storage systems
  • Uninterruptible power supplies (UPS)
  • Power tools and garden tools

With its comprehensive feature set and robust protection mechanisms, the BQ77PL900 from Texas Instruments is a reliable choice for designers seeking to enhance the safety and performance of their multi-cell lithium-ion battery applications.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.2993 $79.2993
2+ $76.8212 $153.6424
3+ $74.3431 $223.0293
4+ $71.8650 $287.4600
5+ $64.4307 $322.1535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess