EN
  • EN
  • DE

DS92LV1021

Part No DS92LV1021
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 16-40 MHz 10 Bit Bus LVDS Serializer and Deserializer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1169720-DS92LV1021
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS92LV1021 CAD Model

Description

Introducing the DS92LV1021 SerDes from Texas Instruments

The DS92LV1021 is a robust, high-speed serializer/deserializer (SerDes) component designed by the renowned semiconductor manufacturer, Texas Instruments. This device is specifically engineered to facilitate point-to-point data transmission over controlled impedance media of 100 Ω. The media could be printed circuit boards, copper cables, or fiber optic transmission lines.

With its ability to serialize 10 bits of data and convert it into a single high-speed serial stream, the DS92LV1021 significantly simplifies system design by reducing the number of data paths and, as a result, the size of the wiring harness. This feature is particularly beneficial in complex systems where space and weight are at a premium, such as automotive or aerospace applications.

The DS92LV1021 operates over a wide frequency range, making it versatile for various applications. Its low-voltage differential signaling (LVDS) outputs are compatible with industry standards, ensuring easy integration with existing and new designs. The device is capable of handling high-speed data transfers, which is essential for applications that require fast data throughput, such as video transmission, high-resolution imaging, and high-speed data acquisition.

One of the key advantages of using the DS92LV1021 is its support for hot-plugging. This feature allows devices to be added or removed without the need to power down the system, thereby providing greater flexibility and reducing downtime. Additionally, the device includes a built-in self-test pattern generation, which simplifies the validation of link integrity and system functionality.

Safety and reliability are paramount in the design of the DS92LV1021, which includes fail-safe circuitry that ensures the output is in a high impedance state should the input lose signal. This helps to prevent damage to downstream components and ensures stable operation under fault conditions.

To summarize, the DS92LV1021 from Texas Instruments is a highly efficient, reliable SerDes solution that is well-suited for a variety of high-speed data communication applications. Its integration-friendly features and robust performance make it an excellent choice for designers looking to optimize their data transmission systems.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0685 $52.8905
30+ $3.3382 $100.1460
47+ $3.2339 $151.9933
64+ $3.1296 $200.2944
83+ $3.0253 $251.0999
111+ $2.7123 $301.0653
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess