EN
  • EN
  • DE

LT6015MPS5#TRMPBF

Part No LT6015MPS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail TSOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package TSOT-23-5
Family Name LT6015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LT6015MPS5#TRMPBFTR, LT6015MPS5#TRMPBFDKR, LT6015MPS5#TRMPBFCT
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924265-LT6015MPS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6015MPS5#TRMPBF CAD Model

Description

Product Overview: LT6015MPS5#TRMPBF

The LT6015MPS5#TRMPBF is a high-performance operational amplifier brought to you by Analog Devices Inc., a leader in the semiconductor industry. This precision op-amp is designed to cater to a wide range of applications that require accuracy, stability, and reliability, making it an ideal choice for industrial, automotive, and communication systems.

Key Features

  • Low Input Offset Voltage: The LT6015MPS5#TRMPBF boasts an ultra-low input offset voltage, ensuring high precision in signal amplification and processing.
  • Wide Supply Range: With a wide supply range, this op-amp can operate at various voltages, accommodating a diverse array of power requirements.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, enabling it to handle a broad spectrum of frequencies with ease.
  • Robust ESD Protection: Built-in electrostatic discharge protection guards the op-amp against sudden voltage spikes, enhancing its durability and lifespan.
  • Extended Temperature Range: The operational amplifier is designed to perform reliably across a wide temperature range, making it suitable for harsh environments.

Applications

The versatility of the LT6015MPS5#TRMPBF allows it to be used in various applications, including:

  • Precision instrumentation
  • Automotive control systems
  • Sensor interfaces
  • Data acquisition systems
  • Active filters and buffers

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT6015MPS5#TRMPBF is no exception. It is manufactured with the highest standards, ensuring that each unit meets stringent performance criteria. The product is supplied in a small package, making it suitable for space-constrained applications while providing exceptional thermal performance.

Ordering Information

The part number LT6015MPS5#TRMPBF represents the specific version of the LT6015 operational amplifier, which is available in a 5-lead SOT-23 package. It is also provided in tape and reel packaging, indicated by the suffix 'TR', facilitating efficient handling and assembly during the manufacturing process.

With its robust design and superior specifications, the LT6015MPS5#TRMPBF from Analog Devices Inc. stands out as a high-quality component for precision amplification needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3349 $51.3443
17+ $6.0184 $102.3128
26+ $5.8304 $151.5904
36+ $5.6423 $203.1228
46+ $5.4542 $250.8932
62+ $4.8900 $303.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess