EN
  • EN
  • DE

BQ500410ARGZT

Part No BQ500410ARGZT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Free Positioning, Qi Compliant Wireless Power Transmitter Manager
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Wireless Power Transmitter
Operating Supply Current 52mA
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 110°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1154370-BQ500410ARGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ500410A
Introduction Date November 02, 2012
ECCN EAR99
Country of Origin Malaysia ,Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ500410ARGZT CAD Model

Description

The BQ500410ARGZT by Texas Instruments is a state-of-the-art wireless power transmitter controller designed to facilitate the efficient transfer of electrical power without the need for physical connectors or cables. This advanced component is an integral part of the wireless charging ecosystem and is primarily used in the creation of charging bases for Qi-compliant devices.

Key Features

  • Qi-Compliant: The BQ500410ARGZT adheres to the Wireless Power Consortium's Qi standard for inductive charging, ensuring compatibility with a wide range of devices.
  • Efficient Power Transfer: It supports efficient power transfer to Qi-compliant receivers, providing a reliable and convenient charging experience.
  • Foreign Object Detection: This feature helps to ensure safety by detecting objects that may interfere with the charging process or pose a risk of heating.
  • Adaptive Power Control: The transmitter intelligently adjusts power delivery based on the requirements of the receiving device, optimizing energy usage and reducing power waste.

Applications

The BQ500410ARGZT is ideal for a variety of applications where wireless power transfer is desired. These include:

  • Wireless charging pads and mats
  • Personal electronics such as smartphones and tablets
  • Portable medical devices
  • Wearable technology
  • Office equipment and furniture with integrated charging solutions

Technical Specifications

  • Package: VQFN (RGT)
  • Operating Frequency: Typically 110-205kHz
  • Input Voltage: Designed to operate with a 5V supply
  • Efficiency: Offers high power transfer efficiency, minimizing energy loss

The BQ500410ARGZT is an innovative solution from Texas Instruments for those looking to incorporate wireless charging capabilities into their products. With its adherence to the Qi standard and features like foreign object detection and adaptive power control, it stands out as a smart choice for developers aiming to enhance the user experience with wireless power technology.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0603 $52.0251
40+ $2.5111 $100.4440
62+ $2.4326 $150.8212
85+ $2.3541 $200.0985
110+ $2.2757 $250.3270
148+ $2.0402 $301.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,323 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess