EN
  • EN
  • DE

SN74HC4851PW

Part No SN74HC4851PW
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 8 CHANNEL ANALOG MULTIPLEXER/DEMUILTIPLEXER WITH INJECTION CURRENT EFFECT CONTROL | IC MUX/DEMUX 8X1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
On-State Resistance (Maximum) 195Ohm
Channel-to-Channel Matching (ΔRon) 3Ohm
Supply Voltage , Single (V+) 2V ~ 6V
Switch Time (Ton, Toff) (Maximum) 78ns, 78ns
Channel Capacitance (CS(off), CD(off)) 22pF
Current - Leakage (IS(off)) (Maximum) 200nA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number SN74HC4851
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1254661-SN74HC4851PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC4851PW CAD Model

Description

SN74HC4851PW Analog Multiplexer/Demultiplexer

The SN74HC4851PW from Texas Instruments is a versatile single-ended 8-channel multiplexer/demultiplexer. This integrated circuit (IC) is designed to provide high-performance analog signal switching for a wide range of applications, including data acquisition systems, signal routing, and communication systems. It is part of the HC family, which is well-known for its high-speed CMOS technology.

The device features a wide analog input voltage range from 2 V to 6 V and a low ON-state resistance, typically around 70 ohms, which ensures minimal signal distortion. It operates over a broad temperature range of -40°C to 85°C, making it suitable for industrial applications. The SN74HC4851PW also boasts a low power consumption, which is critical for battery-powered and energy-efficient designs.

With its single-ended configuration, the SN74HC4851PW allows for the connection of up to eight inputs to a common output, or vice versa when used as a demultiplexer. The selection of the desired channel is controlled by three digital select inputs (S0, S1, and S2), allowing for easy interface with microcontrollers or other digital logic.

The SN74HC4851PW is offered in a 16-pin TSSOP (Thin Shrink Small Outline Package) that is optimized for reduced space on printed circuit boards. This package is RoHS compliant and is designed for surface-mount technology (SMT), providing a compact solution for modern electronic systems.

Key features of the SN74HC4851PW include:

  • 8-to-1 channel configuration
  • Wide operating voltage range (2 V to 6 V)
  • Low ON-state resistance
  • Low crosstalk between switches
  • Low off-state current
  • Extended industrial temperature range (-40°C to 85°C)
  • 16-pin TSSOP package for space-saving applications

Overall, the SN74HC4851PW is a reliable and efficient solution for designers looking to multiplex or demultiplex analog signals in their electronic systems, while maintaining signal integrity and minimizing power consumption.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3292 $51.0260
325+ $0.3084 $100.2300
505+ $0.2980 $150.4900
725+ $0.2772 $200.9700
940+ $0.2667 $250.6980
1,175+ $0.2563 $301.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess