EN
  • EN
  • DE

BQ500211ARGZR

Part No BQ500211ARGZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR TX 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Applications Wireless Power Transmitter
Operating Supply Current 52mA
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 110°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 1024151-BQ500211ARGZR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ500211ARGZR CAD Model

Description

Introducing the BQ500211ARGZR Wireless Power Transmitter IC from Texas Instruments

The BQ500211ARGZR is a cutting-edge wireless power transmitter integrated circuit (IC) designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This state-of-the-art product is specifically engineered to facilitate the wireless charging of electronic devices, providing a seamless and efficient power transfer experience.

At the heart of the BQ500211ARGZR lies the advanced wireless power transfer technology compliant with the Wireless Power Consortium's Qi standard. This ensures that the IC is capable of delivering power to any Qi-compliant receiver with ease and reliability. The device operates at a fixed frequency of 110-205 kHz, making it suitable for a wide range of applications, from smartphone charging pads to more complex wireless charging systems.

The BQ500211ARGZR boasts an impressive array of features that make it a top choice for designers and manufacturers. It supports a 5W power output, which is ideal for a variety of low-power devices. Additionally, the IC integrates foreign object detection (FOD), ensuring safety and efficiency by preventing power transfer to objects that are not intended to be charged.

One of the key advantages of this IC is its ease of integration. It comes in a compact VQFN (RGZ) package that measures just 48 pins, allowing for a minimal footprint on the PCB. This makes the BQ500211ARGZR an excellent option for space-constrained applications. Moreover, the IC is designed to work seamlessly with other TI components, enabling a complete solution for wireless power systems with minimal external components.

For developers looking to create a custom wireless charging solution, the BQ500211ARGZR is supported by a comprehensive ecosystem of development tools and resources provided by Texas Instruments. This includes evaluation modules, application notes, and design guides to accelerate the design process and ensure successful implementation.

In summary, the BQ500211ARGZR from Texas Instruments represents a blend of performance, convenience, and reliability for wireless power transmission applications. Its compatibility with the Qi standard, safety features, and ease of use make it an ideal choice for developers looking to incorporate wireless charging into their next project.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0128 $52.1664
31+ $3.2926 $102.0706
48+ $3.1897 $153.1056
65+ $3.0868 $200.6420
84+ $2.9839 $250.6476
113+ $2.6752 $302.2976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,564 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess