EN
  • EN
  • DE

BQ4832YMA-85

Part No BQ4832YMA-85
Manufacturer Texas Instruments
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 32-DIP / Real Time Clock (RTC) IC Clock/Calendar Parallel 32-DIP Module (0.610", 15.49mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Clock/Calendar
Features Alarm, Supervisor, Watchdog Timer
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 4.5V ~ 5.5V
Current - Timekeeping (Max) 4mA @ 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 32-DIP Module (0.610", 15.49mm)
Supplier Device Package 32-DIP Module (18.42x42.8)
Base Product Number BQ4832
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -BQ4832YMA-85-NDR,2156-BQ4832YMA-85-TI,-296-6534-5-ND,296-6534-5,296-6534-5-NDR,-BQ4832YMA,TEXTISBQ4832YMA-85,-296-6534-5
Standard Package 12
Win Source Part Number 1002120-BQ4832YMA-85
Ultra Librarian 3D Model Ultra Librarian BQ4832YMA-85 CAD Model

Description

Overview of Texas Instruments BQ4832YMA-85 Real-Time Clock Module

The Texas Instruments BQ4832YMA-85 is a robust real-time clock (RTC) module designed for a wide array of applications that require accurate timekeeping and data management. This RTC module integrates a quartz crystal and a real-time clock IC in a single package, providing a complete timekeeping solution. It is particularly suited for systems that need to maintain accurate time over long periods, such as industrial controllers, data loggers, and communication equipment.

Key Features

  • Accurate Timekeeping: The BQ4832YMA-85 maintains precise time with its built-in quartz crystal, ensuring minimal drift over temperature and time.
  • Battery Backup: It includes a battery input for backup power, allowing the RTC to continue keeping time even when the main power source is unavailable.
  • Extended Temperature Range: This RTC is designed to operate reliably over an extended temperature range, making it suitable for demanding environments.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered or energy-efficient systems.
  • Programmable Alarms: It has programmable alarm functions that can be set to trigger on specific dates, times, or intervals, providing flexibility for various application needs.
  • Y2K Compliant: The BQ4832YMA-85 is fully compliant with Y2K requirements, ensuring correct date and time representation well into the future.

Applications

  • Industrial control systems
  • Data logging and monitoring devices
  • Telecommunication systems
  • Embedded systems
  • Utility meters
  • Medical equipment

The Texas Instruments BQ4832YMA-85 RTC module is a reliable choice for designers looking to integrate a timekeeping function into their systems without the need for additional external components. Its combination of accuracy, low power, and extended operational range makes it an ideal solution for maintaining time-sensitive operations in a variety of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.3760 $70.3760
2+ $57.7444 $115.4888
3+ $55.9399 $167.8197
4+ $54.1354 $216.5416
5+ $52.3309 $261.6545
7+ $46.9173 $328.4211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 413 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess