Products specifications Report Issue?

Access Time 55 ns
Address Bus Width 19 b
Mounting SMD (SMT)
Case / Package TFSOP
Density 4 Mb
Interface Parallel
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Type RAM, SRAM - Asynchronous
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 30 mA
Number of Pins 32
Number of Ports 1
Number of Words 512000
Operating Supply Voltage 3.3 V
RoHS Compliant
Sync/Async Asynchronous
Word Size 8 b
Win Source Part Number 1074370-M68AW511AL55NC6
Categories RAM
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M68AW511AL55NC6 CAD Model

Description

The M68AW511AL55NC6 is a high-performance, 4 Mbit (4,194,304 bits) non-volatile memory module from STMicroelectronics, one of the most trusted names in the semiconductor industry. This memory product provides a robust storage solution that combines the speed of SRAM with the non-volatility of FLASH, making it an excellent choice for a wide range of applications that require data retention after power-off.

Key Features

  • Memory Size: 4 Mbit (512K x 8 bits)
  • Access Time: 55 ns, enabling quick read and write operations
  • Operating Voltage: 2.7V to 3.6V, suitable for low-power applications
  • Interface Type: Parallel, providing straightforward integration with microcontrollers and processors
  • Package: TSOP-32, offering a compact footprint for space-constrained designs
  • Temperature Range: Industrial (-40°C to +85°C), ensuring reliability under extreme conditions

Applications

The M68AW511AL55NC6 is versatile enough to be used in a variety of sectors, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Portable devices
  • Telecommunications

Reliability and Performance

STMicroelectronics' M68AW511AL55NC6 is designed for applications that demand high reliability and endurance. The module's non-volatile nature ensures that data is preserved without the need for a battery backup. Its fast access time enables efficient data retrieval, enhancing the performance of the overall system.

Easy Integration

With its parallel interface and standard TSOP-32 package, the M68AW511AL55NC6 is easy to integrate into existing designs, minimizing development time and simplifying the design process. This makes it an ideal choice for designers looking to upgrade their memory solutions without significant alterations to their current layouts.

For detailed specifications, datasheets, and technical support, customers can visit the STMicroelectronics website or contact their local sales office. The M68AW511AL55NC6 represents STMicroelectronics' commitment to providing advanced memory solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

GSI Technology
SRAM Chip Sync Dual 2.5V/3.3V 9M-Bit 512K x 18 6.5ns/3ns 100-Pin TQFP
Need more? Email Us
ECAD model for GS88018CGT-200
Ramtron
64Kbit Serial I2C 5V F-RAM Memory
Need more? Email Us
ECAD model for FM24C64C-GTR
Renesas Electronics America
Need more? Email Us
ECAD model for IDT7024S35PFG
Renesas Electronics America
IC SRAM 64KBIT 20NS 28DIP
Need more? Email Us
ECAD model for IDT7164S20TPGI
Renesas Electronics America
Multi-Port SRAM, 4KX16, 35ns, CMOS, CPGA84
Need more? Email Us
ECAD model for IDT7024L35GB
Renesas Electronics America
SRAM Chip Async Single 3.3V 4M-Bit 512K x 8 15ns 44-Pin TSOP-II Tray
Lowest to $12.7963
ECAD model for IDT71V424S15PHGI
Renesas Electronics America
IC SRAM 256KBIT 100NS 28CDIP
Need more? Email Us
ECAD model for IDT71256L100TDB
Renesas Electronics America
IC SRAM 128KBIT 20NS 84PLCC
Need more? Email Us
ECAD model for IDT7025L20J
GSI Technology
SRAM Chip Sync Quad 2.5V/3.3V 18M-Bit 512K x 36 6.5ns/3ns 100-Pin TQFP
Lowest to $74.6097
ECAD model for GS816036DGT-200

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention