EN
  • EN
  • DE

BQ30695ADBTR

Part No BQ30695ADBTR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 717963-BQ30695ADBTR
Ultra Librarian 3D Model Ultra Librarian BQ30695ADBTR CAD Model

Description

Product Overview: BQ30695ADBTR from Texas Instruments

The BQ30695ADBTR is a high-performance integrated circuit (IC) from Texas Instruments, designed for advanced battery management in modern electronic applications. This compact, power-efficient chip is a crucial component for ensuring the safety, efficiency, and longevity of lithium-ion battery packs in a wide range of devices.

Key Features

  • Advanced Battery Management: The BQ30695ADBTR offers sophisticated algorithms for monitoring and controlling charging and discharging processes, enhancing battery performance and life.
  • High Integration: This IC integrates multiple functions such as temperature protection, voltage regulation, and current control to reduce system complexity and save space on the PCB.
  • Flexibility: It supports a variety of battery chemistries, making it a versatile choice for different applications, from smartphones to portable medical devices.
  • PowerPath Management: The chip features PowerPath management, which allows the system to power up from a deeply discharged battery and support instant system turn-on even with a dead or missing battery.
  • Safety Features: It includes multiple safety features like overvoltage, overcurrent, short-circuit, and thermal protection to safeguard the battery and the device during abnormal conditions.
  • Communication Interface: The BQ30695ADBTR is equipped with an I2C interface for communication with the host processor, enabling detailed battery monitoring and diagnostics.

Applications

The versatility of the BQ30695ADBTR makes it suitable for a broad spectrum of applications, including:

  • Smartphones and Tablets
  • Portable Computing Devices
  • Wearable Technology
  • Wireless Speakers and Headphones
  • Portable Medical Equipment
  • Uninterruptible Power Supplies (UPS)

Product Specifications

The BQ30695ADBTR is available in a compact 30-pin DSBGA package, ensuring a minimal footprint on the device's circuit board. It operates over a wide temperature range, making it reliable for use in various environmental conditions. The product is RoHS compliant and adheres to the strict standards set by Texas Instruments for quality and performance.

For designers and engineers looking for a robust battery management solution, the BQ30695ADBTR from Texas Instruments offers the perfect blend of performance, integration, and safety, making it an ideal choice for next-generation electronic devices.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $4.3657
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9440 $54.7200
12+ $8.9797 $107.7564
18+ $8.6991 $156.5838
24+ $8.4185 $202.0440
31+ $8.1379 $252.2749
42+ $7.2960 $306.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,585 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess