EN
  • EN
  • DE

BQ29728DSER

Part No BQ29728DSER
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY MANAGEMENT / Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ29728DSERTR
Standard Package 3,000
Win Source Part Number 1139788-BQ29728DSER
Ultra Librarian 3D Model Ultra Librarian BQ29728DSER CAD Model

Description

The Texas Instruments BQ29728DSER is a state-of-the-art battery protection integrated circuit (IC) specifically designed to safeguard Lithium-Ion and Lithium-Polymer battery packs. This high-precision IC ensures the longevity and reliability of batteries by providing critical protections against overcharge, over-discharge, and short-circuit conditions.

Key Features

  • Voltage Protection: The BQ29728DSER offers precise overvoltage and undervoltage protection, ensuring that the battery operates within its safe voltage range.
  • Current Sensing: With its built-in current sensing capabilities, this IC can detect overcurrent conditions during charging and discharging, helping to prevent battery damage.
  • Short-Circuit Protection: In the event of a short circuit, the device reacts swiftly to disconnect the battery, thereby minimizing risks and potential damage.
  • Low Power Consumption: This IC is designed for efficiency, with a low quiescent current that reduces energy waste and maximizes battery life during standby.
  • High-Accuracy Monitoring: The BQ29728DSER provides high-accuracy voltage and current monitoring to ensure the battery operates optimally and safely.
  • Temperature Protection: With an integrated temperature sensor interface, the IC can prevent charging and discharging under abnormal temperature conditions.

Applications

The BQ29728DSER is ideal for a variety of applications that require reliable battery management, including:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Handheld Electronics
  • Power Tools
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

With a compact footprint in a 10-pin SON package, the BQ29728DSER is designed for space-constrained applications. It supports a wide range of battery chemistries and is fully programmable via an external resistor network, allowing for customization to specific application requirements.

Conclusion

Overall, the Texas Instruments BQ29728DSER Battery Protection IC is a versatile and reliable solution for modern battery-powered devices, ensuring safety, performance, and peace of mind for both manufacturers and end-users.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5307 $50.4165
230+ $0.4355 $100.1650
360+ $0.4219 $151.8840
490+ $0.4083 $200.0670
635+ $0.3946 $250.5710
850+ $0.3538 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess