EN
  • EN
  • DE

BQ29443DRBR

Part No BQ29443DRBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CELL 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Battery Battery Protection IC Lithium Ion 8-SON (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 110°C (TA)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-SON (3x3)
Family Name BQ29443
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-28074-2, 296-28074-1, -296-28074-1, -296-28074-1-ND, 296-28074-6, -BQ29443DRBR-NDR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864524-BQ29443DRBR
Ultra Librarian 3D Model Ultra Librarian BQ29443DRBR CAD Model

Description

Introducing the BQ29443DRBR Battery Monitor from Texas Instruments

The BQ29443DRBR is a high-precision battery monitor and protector designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This compact, integrated circuit is part of TI's extensive portfolio of power management solutions, specifically tailored for single-cell lithium-ion or lithium-polymer battery packs.

The BQ29443DRBR comes in a small, lead-free, 8-pin SON package, making it an ideal choice for portable applications where space is at a premium. It boasts a range of features aimed at maintaining battery health, ensuring safety, and extending battery life, making it an essential component for any power-sensitive design.

Key Features:

  • Voltage Monitoring: The device provides accurate cell voltage monitoring, which is crucial for maintaining optimal battery performance and longevity. It supports a voltage range suitable for single-cell lithium batteries.
  • Current Consumption: With its ultra-low current consumption, the BQ29443DRBR helps to minimize the drain on the battery during idle periods, thus preserving battery charge when not in active use.
  • Protection Circuits: It includes a suite of protection features such as overvoltage, undervoltage, and overcurrent protection, which safeguard the battery from conditions that could cause damage or reduce its lifespan.
  • Programmable Thresholds: The protection thresholds are programmable, allowing designers to tailor the device to the specific needs of their application.

Applications:

Due to its versatility and robust feature set, the BQ29443DRBR is suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Electronic Books
  • Other Portable Devices Requiring Single-Cell Lithium Battery Packs

With the BQ29443DRBR, Texas Instruments continues its tradition of delivering high-quality, reliable power management solutions. By integrating this battery monitor into your design, you can ensure the safety, efficiency, and reliability of your battery-powered devices, providing peace of mind for manufacturers and end-users alike.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0945 $54.7250
115+ $0.8981 $103.2815
175+ $0.8700 $152.2500
240+ $0.8420 $202.0800
310+ $0.8139 $252.3090
415+ $0.7297 $302.8255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess