EN
  • EN
  • DE

BQ29410DCTTG4

Part No BQ29410DCTTG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT 2-4CELL LI-ION SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 to 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 110°C (TA)
Case / Package SM8
Win Source Part Number 1024070-BQ29410DCTTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ29410DCTTG4 CAD Model

Description

Product Overview: BQ29410DCTTG4

The BQ29410DCTTG4 is a state-of-the-art battery protection device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is specifically engineered for single-cell lithium-ion or lithium-polymer battery packs, providing a robust defense against overvoltage conditions, thereby ensuring the safety and longevity of rechargeable battery applications.

Key Features

  • Overvoltage Protection: The BQ29410DCTTG4 offers precise overvoltage protection that safeguards the battery from voltages exceeding the predefined threshold, preventing potential damage from overcharging.
  • High-Accuracy Voltage Detection: This device features high-accuracy voltage detection, ensuring reliable and consistent protection for the battery cell.
  • Low Power Consumption: Designed for efficiency, it consumes minimal power, which is crucial for extending the overall battery life in portable applications.
  • Compact Package: The IC comes in a small, 6-pin SOT-23 package, making it an ideal choice for space-constrained applications.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for various environmental conditions.

Applications

The BQ29410DCTTG4 is versatile and can be used in a variety of applications where single-cell lithium-ion or lithium-polymer batteries are employed. Common applications include but are not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras and Camcorders
  • Handheld Gaming Devices
  • Personal Medical Devices

Why Choose BQ29410DCTTG4?

When it comes to battery protection, the BQ29410DCTTG4 stands out for its precision, reliability, and TI's commitment to quality. By integrating this IC into your battery management system, you can ensure that your products are not only safe but also benefit from the extended battery life and performance that come from using advanced protection technology. With its compact form factor and low power consumption, the BQ29410DCTTG4 is an excellent choice for designers looking to enhance the safety and efficiency of their portable electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3397 $53.3970
23+ $4.3813 $100.7699
36+ $4.2444 $152.7984
49+ $4.1075 $201.2675
63+ $3.9706 $250.1478
85+ $3.5598 $302.5830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,975 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess