EN
  • EN
  • DE

BQ27505YZGT-J4

Part No BQ27505YZGT-J4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LIION 12DSBGA / Fuel Gauge Li-Ion Pack 12-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Impedance Track
Packaging Reel package
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-UFBGA, DSBGA
Manufacturer Package 12-DSBGA (1.53x1.98)
Win Source Part Number 770342-BQ27505YZGT-J4
Popularity Medium
Supply and Demand Status Limited
Family Name BQ27505
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ27505YZGT-J4 CAD Model

Description

The BQ27505YZGT-J4 from Texas Instruments is a cutting-edge battery fuel gauge integrated circuit that provides precise power management solutions for single-cell Li-Ion battery-powered systems. This compact, feature-rich device is ideal for a wide range of portable applications, including smartphones, tablets, and other handheld devices.

Key Features

  • Battery Fuel Gauging: The BQ27505YZGT-J4 employs the patented Impedance Track™ algorithm which accurately measures remaining battery capacity under all conditions. This technology ensures users have a clear understanding of their battery life, enhancing user experience.
  • System Integration: Designed for seamless integration, this IC communicates via an I2C interface and provides a direct readout of the available capacity in milliamp-hours (mAh). This makes it incredibly easy for system designers to incorporate into their designs.
  • Power-Saving: With its ultra-low power consumption, the BQ27505YZGT-J4 contributes to the extended battery life of the host device, ensuring that devices stay powered for longer periods.
  • High Accuracy: This fuel gauge IC delivers outstanding measurement accuracy, which is crucial for maintaining the reliability and longevity of the battery.
  • Automatic Learning: The IC includes an automatic learning capability that adapts to the battery's performance over time, providing more accurate estimates as the battery ages.

Technical Specifications

Specification Detail
Battery Type Single-Cell Li-Ion
Communication Interface I2C
Operating Temperature Range -40°C to +85°C
Package/Case 30-DSBGA

With its robust design and advanced features, the BQ27505YZGT-J4 stands out as a premier choice for designers looking to enhance the performance and reliability of their battery-powered applications. Texas Instruments' commitment to quality and innovation is evident in this high-performance fuel gauge, making it an essential component in the realm of power management technology.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6455 $57.8730
13+ $7.9143 $102.8859
20+ $7.6670 $153.3400
27+ $7.4197 $200.3319
35+ $7.1723 $251.0305
47+ $6.4304 $302.2288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess