EN
  • EN
  • DE

BQ27010DRKRG4

Part No BQ27010DRKRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Li-Ion AND Li-Pol BATTERY GAS GAUGE IC FOR PORTABLE APPLICATIONS (bqJUNIOR)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series bqJUNIOR
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Interface HDQ
Operating Temperature Range -20°C ~ 70°C (TA)
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x4)
Win Source Part Number 1154243-BQ27010DRKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name bq27010
Introduction Date June 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ27010DRKRG4 CAD Model

Description

Introducing the BQ27010DRKRG4 from Texas Instruments

The BQ27010DRKRG4 is a cutting-edge battery fuel gauge integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This sophisticated IC is engineered to provide accurate monitoring of single-cell lithium-ion batteries, which are the powerhouse behind today's most innovative portable electronics.

With its compact form factor, the BQ27010DRKRG4 comes in a VSON-DRK package that is designed for space-constrained applications. It is particularly suitable for mobile phones, digital cameras, and other handheld devices where efficiency and accurate battery management are crucial.

Key Features:

  • Impedance Track™ Algorithm: This technology enables the device to provide battery capacity monitoring with unmatched precision. It adapts to changes in battery performance over time, ensuring reliable and consistent readouts.
  • Single-Cell Operation: The BQ27010DRKRG4 is tailored for single lithium-ion cell, streamlining the design process for systems that rely on a single-cell power source.
  • Low Power Consumption: It is designed with power efficiency in mind, drawing minimal current from the battery, which is essential for maximizing the battery life of portable devices.
  • Easy Integration: The device offers a simple interface for integration with the host system, making it user-friendly for designers and engineers looking to incorporate it into their designs.
  • Robust Protection Features: It includes a range of protection features to ensure the safety and longevity of the battery, including overcharge, over-discharge, and short-circuit protections.

Whether you're developing the next generation of smartphones or designing a specialized handheld device, the BQ27010DRKRG4 provides the accuracy and reliability needed to keep users informed about their battery status. Its advanced technology simplifies power management, allowing device manufacturers to focus on creating more innovative, user-friendly products.

By choosing the BQ27010DRKRG4 for your project, you're not just selecting a component; you're investing in the assurance that your product will offer a reliable user experience when it comes to battery management. Texas Instruments' commitment to quality and innovation is embodied in this IC, ensuring that your devices perform at their best when it matters most.

You May Also Be Interested in

Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3462 $61.3848
8+ $12.5918 $100.7344
13+ $12.1983 $158.5779
17+ $11.8048 $200.6816
22+ $11.4113 $251.0486
30+ $10.2308 $306.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,754 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess