Product Overview: Texas Instruments BQ25971YFFR
The Texas Instruments BQ25971YFFR is a state-of-the-art integrated circuit designed for efficient and rapid charging solutions. This advanced chip is part of the BQ2597x series, which are highly integrated switch-mode battery charge management and system power path management devices for single cell Li-Ion and Li-polymer batteries in a wide range of power-intensive applications.
Key Features
- High-Efficiency Charging: The BQ25971YFFR employs a high-efficiency, low-impedance switching charger with NVDC power path management, ensuring that devices charge quickly while maintaining optimal thermal performance.
- MaxCharge™ Technology: Equipped with Texas Instruments' proprietary MaxCharge™ technology, this IC allows for faster battery charging by supporting high input voltage and reducing charge time significantly.
- Intelligent Power Path Management: It features intelligent power path management that allows the system to power up from a deeply discharged battery and support instant-on function even with a dead battery.
- Advanced Safety Features: The BQ25971YFFR includes a suite of safety features such as over-voltage, over-current, short-circuit, and thermal protection to ensure safe charging operations under various conditions.
- Compact Design: Available in a small footprint, this IC is ideal for space-constrained applications, allowing for integration into compact devices without compromising performance.
Applications
The BQ25971YFFR is designed for a wide range of applications that require efficient power management and fast charging capabilities. It is particularly well-suited for portable electronics such as smartphones, tablets, digital cameras, and personal medical devices, as well as power banks and other devices that benefit from quick charge times and long battery life.
Technical Specifications
- Input Voltage Range: 3.9V to 14V
- Switching Frequency: 1MHz typical
- Charge Current: Programmable up to 8A
- Battery Voltage: Programmable up to 4.6V
- Operating Temperature Range: -40°C to 85°C
- Package: 30-pin YFF (DSBGA)
For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team.