EN
  • EN
  • DE

BQ25970YFFT

Part No BQ25970YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULT-CHEM 1CL 56DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging -
Programmable Features -
Fault Protection Over Current, Over Voltage
Charge Current - Max 8A
Battery Pack Voltage 4.65V (Max)
Voltage - Supply (Max) 12V
Interface I²C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-UFBGA, DSBGA
Supplier Device Package 56-DSBGA (3.33x2.93)
Base Product Number BQ25970
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372092-BQ25970YFFT
Ultra Librarian 3D Model Ultra Librarian BQ25970YFFT CAD Model

Description

Product Overview: Texas Instruments BQ25970YFFT

The Texas Instruments BQ25970YFFT is a state-of-the-art integrated circuit designed for efficient power management in modern electronic devices. This advanced chip is part of TI's extensive portfolio of battery management solutions, catering to the growing demand for fast charging and longer battery life in portable applications such as smartphones, tablets, and other handheld devices.

Key Features

  • High-Efficiency Charging: The BQ25970YFFT features an innovative fast charging solution that minimizes heat generation and improves charging efficiency, enabling quicker charge times without compromising the battery's lifespan.
  • Multi-Cell Support: Designed to work with a range of battery configurations, this chip supports multiple cells in series, making it versatile for various battery-powered applications.
  • Advanced Battery Protection: With built-in safety features, the BQ25970YFFT ensures the battery operates within safe parameters, providing overvoltage, overcurrent, and thermal protection to prevent damage to the battery or the device.
  • Compact Footprint: The chip's small form factor, YFFT package, allows for integration into space-constrained designs, offering a powerful solution without increasing the overall size of the end product.
  • Integrated Power Path Management: TI's innovative power path management ensures efficient power delivery from the adapter to the battery and system, optimizing performance and extending battery run-time.

Applications

The BQ25970YFFT is highly suited for a wide array of applications that require efficient power management and fast charging capabilities. It is ideal for use in personal electronics, portable medical devices, and other battery-operated gadgets where space is at a premium and performance is paramount.

Technical Specifications

The device operates over a wide input voltage range and is compatible with various fast charging protocols. It integrates multiple power stages and control circuits to streamline design and reduce external component count, thus simplifying the overall system design and accelerating time to market for new products.

You May Also Be Interested in

Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7855 $52.7130
14+ $7.2086 $100.9204
22+ $6.9834 $153.6348
30+ $6.7581 $202.7430
39+ $6.5328 $254.7792
52+ $5.8570 $304.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,950 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess