EN
  • EN
  • DE

BQ25881RGER

Part No BQ25881RGER
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1200985-BQ25881RGER
Ultra Librarian 3D Model Ultra Librarian BQ25881RGER CAD Model

Description

Product Overview: Texas Instruments BQ25881RGER

The Texas Instruments BQ25881RGER is a state-of-the-art integrated battery charge management IC that offers a comprehensive solution for single-cell Li-Ion and Li-polymer battery-powered systems. This advanced charging device is designed to cater to a wide range of portable applications, including smartphones, tablets, and other personal electronics that require efficient and safe battery management.

Key Features

  • High-Efficiency Charging: The BQ25881RGER is engineered to deliver fast and efficient charging with high accuracy. Its system maximizes the charging rate for a quicker recharge without compromising the battery's lifespan.
  • Flexible Power Management: With a wide range of input voltage support, this IC can accommodate various power sources, making it versatile for different charging scenarios.
  • Advanced Safety Features: Safety is a top priority for battery management, and the BQ25881RGER includes multiple protection features, such as thermal regulation, input over-voltage protection, and battery temperature monitoring to ensure safe operation under all conditions.
  • Programmable Charging Parameters: The device offers programmable options for charge current, termination current, and recharge threshold, allowing for customized charging profiles tailored to specific battery requirements.
  • Power Path Management: The IC supports power path management, ensuring that the system remains operational even when the battery is being charged, providing an uninterrupted user experience.

Technical Specifications

The BQ25881RGER comes in a compact VQFN-24 package and is designed with a switch-mode battery charge controller that supports up to 5A charge current. It operates with an input voltage range of 3.9V to 14V, making it suitable for use with USB PD and high voltage adapters. The IC also features an I2C interface for charge parameter configuration and system status reporting.

Applications

Ideal for a variety of portable electronics, the BQ25881RGER is an excellent choice for designers looking to implement a robust and flexible charging solution in their products. Its efficiency, coupled with a comprehensive set of features, ensures that it meets the stringent requirements of modern battery-powered devices.

You May Also Be Interested in

IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Texas Instruments
EVALUATION MODULE
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5384 $75.0768
4+ $30.8008 $123.2032
6+ $29.8383 $179.0298
7+ $28.8757 $202.1299
9+ $27.9132 $251.2188
12+ $25.0256 $300.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess