EN
  • EN
  • DE
  • IT

BQ25790YBGR

Part No BQ25790YBGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATTERY MANAGEMENT  /  Charger IC Lithium Ion/Polymer 56-DSBGA (2.9x3.32)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel (TR)
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 4
Current - Charging Constant
Programmable Features Current, Timer, Voltage
Fault Protection Over Current, Over Temperature, Over Voltage, Reverse Battery, Short Circuit
Charge Current - Max 5A
Battery Pack Voltage 18.8V (Max)
Voltage - Supply (Max) 24V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-XFBGA, DSBGA
Supplier Device Package 56-DSBGA (2.9x3.32)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ25790YBGRTR
Standard Package 3,000
Win Source Part Number 995200-BQ25790YBGR
Ultra Librarian 3D Model Ultra Librarian BQ25790YBGR CAD Model

Description

The BQ25790YBGR is a cutting-edge integrated circuit designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This advanced chip is part of TI's extensive portfolio of battery management devices and is specifically engineered to provide efficient and reliable power management for a wide range of portable and mobile applications.

At the heart of the BQ25790YBGR lies its sophisticated battery charging and power-path management system. It is optimized for 1- to 4-cell Li-ion and Li-polymer battery packs, making it an ideal choice for applications such as laptops, power banks, medical devices, and other portable electronics that require precise and efficient power control.

The device supports a wide range of input voltages, accommodating various power sources including USB Type-C and USB PD. This flexibility ensures compatibility with the latest industry standards for charging interfaces, providing a future-proof solution for product designs. Additionally, the BQ25790YBGR features a programmable power supply (PPS) which allows for fine-grained control over output voltage and current, enabling fast and efficient charging experiences.

Safety is a paramount concern in power management, and the BQ25790YBGR incorporates multiple protection features to safeguard against potential risks. These include overvoltage, overcurrent, short circuit, and thermal protection mechanisms that ensure the longevity and reliability of both the battery and the end device. Moreover, the chip is designed with a high level of integration, reducing the need for external components and simplifying the overall design process for engineers.

The BQ25790YBGR is available in a compact, space-saving 30-pin VQFN package, which is ideal for designs where board space is at a premium. Its small footprint, combined with its advanced features, makes this device a powerful and versatile solution for the next generation of portable electronics.

In summary, Texas Instruments' BQ25790YBGR is a state-of-the-art battery management IC that offers a perfect blend of performance, flexibility, and safety. It stands as a testament to TI's commitment to innovation and excellence in the field of power management technology.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0642 $60.3210
11+ $9.8989 $108.8879
16+ $9.5895 $153.4320
22+ $9.2802 $204.1644
28+ $8.9708 $251.1824
38+ $8.0428 $305.6264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,710 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess